MarShield Datasheets for Radiation Shielding

Radiation shielding is used to block or attenuate the intensity of alpha particles (helium atoms), beta particles (electrons), X-ray radiation, and gamma radiation (energetic electromagnetic radiation).
Radiation Shielding: Learn more

Product Name Notes
Non-Lead Radiation Shielding SHIELD AND PROTECT YOURSELF WITH THE BEST. Confidence in the safety of your workplace should not be a luxury. With Nanotek™ technology, we offer a safer, more...
Borotron® and PlastiShield® high density borated polyethylene, supplied by MarShield, is a lightweight, cost-effective neutron shielding solution to attenuate and absorb neutron radiation. Our borated polyethylene contains 5% boron content...
Lead Lined Metal and Wood Veneer Doors & Hollow Metal Frames MarShield offers a premium line of lead-lined metal and wood veneer doors and hollow metal frames that are manufactured...
MarShield manufactures pre-fab lead lined wall panels as an alternative to using construction materials inside your walls for radiation shielding. This quick, clean and easy radiation shielding solution saves you...
MarShield has 35 years of experience in the manufacturing of leaded radiation shielding products. We can advise on various materials to use and can supply any configuration for lead wool...
Features Completely shielded with .5″ lead for high-energy isotopes Large drop port Provides necessary shielding from high-energy radiopharmaceuticals , such as Ga-67, In-lll and I-131 products. This heavy-duty drum has...
High Density Concrete is a very cost-effective solution to lead brick shielding that would normally be used in new or upgraded construction linear accelerator vaults or rooms. The significant attenuation...
Lead Drywall: also referred to as Lead-Lined Sheetrock, Gyproc, Wallboard or Lead-Lined Gypsum Board. MarShield’s drywall is laminated with sheet lead that is designed to cover necessary surfaces or walls...
MarShield lead brick shielding provides the best choice for construction where temporary, permanent shields or storage areas are required, offering you the flexibility in your design and construction choices.
MarShield lead curtains are an economical solution to provide radiation shielding in areas where a permanent wall is not practical (e.g., temporary set-ups or where access is needed). Our lead-lined...
MarShield carries a variety of sizes and thicknesses of lead glass that is excellent in providing radiation shielding. The material is usually placed into a lead-lined frame built into a...
MarShield constructs, designs, and supplies custom-designed medical and industrial x-ray rooms. These full body shielding units are designed to shield personnel from harmful secondary radiation. These can be found...
Marshield designs and manufactures standard and custom-designed radiation shielding modular barriers & walls. These full body shielding units are designed to shield medical personnel from harmful secondary radiation in...
MarShield is a Canadian manufacturer with exceptional experience in nuclear lead castings and nuclear lead pours. We have proven ourselves to be leaders in the field by helping companies...
MarShield lead shot is an easy, cost-effective shielding solution for areas where solid lead is impractical, due to location, shape, or accessibility. Lead shot can also be used to provide...
MarShield manufacturers standard and custom-designed portable radiation shielding barriers. Our radiation shielding barriers are designed to reduce harmful radiation while maintaining an “open concept” environment through safety lead glass window...
MarShield manufactures standard and custom-designed radiation shielding modular barriers/walls. These full body shielding units are designed to shield medical personnel from harmful secondary radiation in examination rooms, operating rooms,...
MarShield manufactures a comprehensive line of custom designed Lead-Lined Storage Containers designed to your exact requirements. MarShield has worked seamlessly with end users including hospitals, laboratories, medical facilities, and...
MarShield manufactures a wide range of Standard or Custom Designed Lead Lined Laboratory Furniture suitable for Nuclear Medicine or Radiochemistry laboratories. MarShield has worked extensively with architects, engineers, contractors and...
MarShield offers a unique and versatile solution to shielding difficult radiation applications with flexible Lead Wool Snakes and Wraps. The tubular and flexible lead shields can be wrapped, twisted and...
MarShield rolling radiation shielding vaults offer full radiation protection and can be built to exact lead equivalency. The versatility and mobility of the MarShield rolling booths and vaults provide a...
MarShield Tungsten Syringe Shields are all designed to reduce hand exposure in clinicians preparing and administering radiopharmaceuticals . Our tungsten shields are lightweight, sleek in design and easy to use.
MarShield’s Leaded Acrylic / Plastic is the shatter-resistant, versatile answer to all of your x-ray shielding needs! Our Lead acrylic is not lead glass. It’s a unique, versatile, transparent plastic...
MarShield’s plywood is laminated with sheet lead that is designed to cover necessary surfaces or walls in a room requiring radiation shielding. It is affixed to surfaces or walls ensuring...
MarShield’s T-Flex® products maximize shielding effectiveness while keeping the weight to a minimum. Ideal for applications that require custom moldable shapes along with flexibility, such as small bore pipe, elbows...
MarShield's EZ Quick Shielding Panels are a simple alternative to fixed permanent wall shielding. This is an easy, clean and efficient method of non-altering rental spaces or converting existing rooms...
Our frames are designed to provide the foundation and support for leaded glass or leaded acrylic. The frame provides a lead-lined link between the glazing and the lead-lined wall. Split-type...
Our high quality Sheet Lead is manufactured from pure lead conforming to ASTM B-29, B-749 and Federal QQ-L-201F, QQ-L-171E. MarShield provides sheet lead as laminated panels, adhesive bonded to materials...