Features
Completely shielded with .5′ lead for high-energy isotopes
Large drop port
Provides necessary shielding from high-energy radiopharmaceuticals
, such as Ga-67, In-lll and I-131 products.
This heavy-duty drum has a handled lid with a 6.5′ x 8′ (16.5 x 20.3 cm) drop port. The drum includes three 30-gallon plastic liners.
The optional dolly simplifies transport of the decay drum.
With two Shielded Decay Drums on hand, a rotation system can be instituted for an even more practical storage and decay process.
Specifications
Dimensions: 30′ h x 19.5′ dia (76 x 50 cm)
Lead Shielding: .5′ thick (1.3 cm)
Drop Port: 6.5′ x 8′ (16.5 x 20.3 cm)
Weight: 480 lb (217.7 kg)
MarShield
Done
Request a Quote
Email Supplier
Description
Features
Completely shielded with .5′ lead for high-energy isotopes
Large drop port
Provides necessary shielding from high-energy radiopharmaceuticals
, such as Ga-67, In-lll and I-131 products.
This heavy-duty drum has a handled lid with a 6.5′ x 8′ (16.5 x 20.3 cm) drop port. The drum includes three 30-gallon plastic liners.
The optional dolly simplifies transport of the decay drum.
With two Shielded Decay Drums on hand, a rotation system can be instituted for an even more practical storage and decay process.
Specifications
Dimensions: 30′ h x 19.5′ dia (76 x 50 cm)
Lead Shielding: .5′ thick (1.3 cm)
Drop Port: 6.5′ x 8′ (16.5 x 20.3 cm)
Weight: 480 lb (217.7 kg)
Features
Completely shielded with .5′ lead for high-energy isotopes
Large drop port
Provides necessary shielding from high-energy radiopharmaceuticals
, such as Ga-67, In-lll and I-131 products.
This heavy-duty drum has a handled lid with a 6.5′ x 8′ (16.5 x 20.3 cm) drop port. The drum includes three 30-gallon plastic liners.
The optional dolly simplifies transport of the decay drum.
With two Shielded Decay Drums on hand, a rotation system can be instituted for an even more practical storage and decay process.
Specifications
Dimensions: 30′ h x 19.5′ dia (76 x 50 cm)
Lead Shielding: .5′ thick (1.3 cm)
Drop Port: 6.5′ x 8′ (16.5 x 20.3 cm)
Weight: 480 lb (217.7 kg)
Features
Completely shielded with .5″ lead for high-energy isotopes
Large drop port
Provides necessary shielding from high-energy radiopharmaceuticals, such as Ga-67, In-lll and I-131 products.
This heavy-duty drum has a handled lid with a 6.5″ x 8″ (16.5 x 20.3 cm) drop port. The drum includes three 30-gallon plastic liners.
The optional dolly simplifies transport of the decay drum.
With two Shielded Decay Drums on hand, a rotation system can be instituted for an even more practical storage and decay process.