MarShield Stationary and Potable Rolling Barriers

Description
MarShield manufacturers standard and custom-designed portable radiation shielding barriers. Our radiation shielding barriers are designed to reduce harmful radiation while maintaining an “open concept” environment through safety lead glass window viewing panels. MarShield Radiation Shielding Barriers incorporate clear viewing *safety lead glass panels in the top with a solid opaque panel in the bottom, both of varying sizes. The optically clear *safety lead glass panel is durable and shatter resistant while offering a wide field of view. The solid panel is constructed of a single un-pierced sheet of pure lead 99.9% of desired thickness laminated between two ABS Plastic (washable) panels. The shield is balanced for stability with heavy duty outrigger type legs. All panels are housed in a mild carbon steel frame with a powder coat beige/tan paint finish. All models can be made with one full length solid opaque panel or a full length *safety lead glass view panel. These mobile units are supplied with smooth rolling heavy duty swivel casters that are easily locked into position when required. All models allow the end user to easily remove the casters and with a slight modification become a stationary unit that is fastened down directly to the floor. Professional engineering and custom on-site design services are available. We can work with you to design a custom solution in a virtual CAD environment. If one of our standard models doesn’t fit your exact needs then let MarShield design and fabricate your own custom model to suit your specific requirements. MarShield will create the perfect barrier for you. *Safety Lead glass meets requirements of ANSI Z97.1-1984 & 16 CFR 1201 Cat. II. Safety lead glass consists of lead glass, interlayer and float glass in a laminated sandwich. Key Features: All standard barriers are 75” high, 1.6 mm lead equivalency, portable on castors. Frame and Bottom Opaque Panel Color: Beige/tan (Powder coat finish/ABS) View Panel is Safety Lead Glass (Laminated glass with interlayer. This Safety lead glass is shatter resistant glass that meets requirements of ANSI Z97.1-1984 & 16 CFR 1201 Cat. II ) Balanced for stability with heavy duty outrigger-type legs and four Heavy Duty Swivel Locking Casters. Removable casters allow the end user to easily modify to stationary barrier. Units can be designed to combine, stack or nest to increase lead equivalency or create a temporary lead-lined room. Warranty: 1-Year standard warranty
Request a Quote Datasheet
Description
MarShield manufacturers standard and custom-designed portable radiation shielding barriers. Our radiation shielding barriers are designed to reduce harmful radiation while maintaining an “open concept” environment through safety lead glass window viewing panels. MarShield Radiation Shielding Barriers incorporate clear viewing *safety lead glass panels in the top with a solid opaque panel in the bottom, both of varying sizes. The optically clear *safety lead glass panel is durable and shatter resistant while offering a wide field of view. The solid panel is constructed of a single un-pierced sheet of pure lead 99.9% of desired thickness laminated between two ABS Plastic (washable) panels. The shield is balanced for stability with heavy duty outrigger type legs. All panels are housed in a mild carbon steel frame with a powder coat beige/tan paint finish. All models can be made with one full length solid opaque panel or a full length *safety lead glass view panel. These mobile units are supplied with smooth rolling heavy duty swivel casters that are easily locked into position when required. All models allow the end user to easily remove the casters and with a slight modification become a stationary unit that is fastened down directly to the floor. Professional engineering and custom on-site design services are available. We can work with you to design a custom solution in a virtual CAD environment. If one of our standard models doesn’t fit your exact needs then let MarShield design and fabricate your own custom model to suit your specific requirements. MarShield will create the perfect barrier for you. *Safety Lead glass meets requirements of ANSI Z97.1-1984 & 16 CFR 1201 Cat. II. Safety lead glass consists of lead glass, interlayer and float glass in a laminated sandwich. Key Features: All standard barriers are 75” high, 1.6 mm lead equivalency, portable on castors. Frame and Bottom Opaque Panel Color: Beige/tan (Powder coat finish/ABS) View Panel is Safety Lead Glass (Laminated glass with interlayer. This Safety lead glass is shatter resistant glass that meets requirements of ANSI Z97.1-1984 & 16 CFR 1201 Cat. II ) Balanced for stability with heavy duty outrigger-type legs and four Heavy Duty Swivel Locking Casters. Removable casters allow the end user to easily modify to stationary barrier. Units can be designed to combine, stack or nest to increase lead equivalency or create a temporary lead-lined room. Warranty: 1-Year standard warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stationary and Potable Rolling Barriers -  - MarShield
Burlington, Ontario, Canada
Stationary and Potable Rolling Barriers
Stationary and Potable Rolling Barriers
MarShield manufacturers standard and custom-designed portable radiation shielding barriers. Our radiation shielding barriers are designed to reduce harmful radiation while maintaining an “open concept” environment through safety lead glass window viewing panels. MarShield Radiation Shielding Barriers incorporate clear viewing *safety lead glass panels in the top with a solid opaque panel in the bottom, both of varying sizes. The optically clear *safety lead glass panel is durable and shatter resistant while offering a wide field of view. The solid panel is constructed of a single un-pierced sheet of pure lead 99.9% of desired thickness laminated between two ABS Plastic (washable) panels. The shield is balanced for stability with heavy duty outrigger type legs. All panels are housed in a mild carbon steel frame with a powder coat beige/tan paint finish. All models can be made with one full length solid opaque panel or a full length *safety lead glass view panel. These mobile units are supplied with smooth rolling heavy duty swivel casters that are easily locked into position when required. All models allow the end user to easily remove the casters and with a slight modification become a stationary unit that is fastened down directly to the floor. Professional engineering and custom on-site design services are available. We can work with you to design a custom solution in a virtual CAD environment. If one of our standard models doesn’t fit your exact needs then let MarShield design and fabricate your own custom model to suit your specific requirements. MarShield will create the perfect barrier for you. *Safety Lead glass meets requirements of ANSI Z97.1-1984 & 16 CFR 1201 Cat. II. Safety lead glass consists of lead glass, interlayer and float glass in a laminated sandwich. Key Features: All standard barriers are 75” high, 1.6 mm lead equivalency, portable on castors. Frame and Bottom Opaque Panel Color: Beige/tan (Powder coat finish/ABS) View Panel is Safety Lead Glass (Laminated glass with interlayer. This Safety lead glass is shatter resistant glass that meets requirements of ANSI Z97.1-1984 & 16 CFR 1201 Cat. II ) Balanced for stability with heavy duty outrigger-type legs and four Heavy Duty Swivel Locking Casters. Removable casters allow the end user to easily modify to stationary barrier. Units can be designed to combine, stack or nest to increase lead equivalency or create a temporary lead-lined room. Warranty: 1-Year standard warranty

MarShield manufacturers standard and custom-designed portable radiation shielding barriers. Our radiation shielding barriers are designed to reduce harmful radiation while maintaining an “open concept” environment through safety lead glass window viewing panels.

MarShield Radiation Shielding Barriers incorporate clear viewing *safety lead glass panels in the top with a solid opaque panel in the bottom, both of varying sizes. The optically clear *safety lead glass panel is durable and shatter resistant while offering a wide field of view. The solid panel is constructed of a single un-pierced sheet of pure lead 99.9% of desired thickness laminated between two ABS Plastic (washable) panels. The shield is balanced for stability with heavy duty outrigger type legs. All panels are housed in a mild carbon steel frame with a powder coat beige/tan paint finish. All models can be made with one full length solid opaque panel or a full length *safety lead glass view panel.

These mobile units are supplied with smooth rolling heavy duty swivel casters that are easily locked into position when required. All models allow the end user to easily remove the casters and with a slight modification become a stationary unit that is fastened down directly to the floor.

Professional engineering and custom on-site design services are available. We can work with you to design a custom solution in a virtual CAD environment. If one of our standard models doesn’t fit your exact needs then let MarShield design and fabricate your own custom model to suit your specific requirements. MarShield will create the perfect barrier for you.

*Safety Lead glass meets requirements of ANSI Z97.1-1984 & 16 CFR 1201 Cat. II. Safety lead glass consists of lead glass, interlayer and float glass in a laminated sandwich.

Key Features:

  • All standard barriers are 75” high, 1.6 mm lead equivalency, portable on castors.
  • Frame and Bottom Opaque Panel Color: Beige/tan (Powder coat finish/ABS)
  • View Panel is Safety Lead Glass (Laminated glass with interlayer. This Safety lead glass is shatter resistant glass that meets requirements of ANSI Z97.1-1984 & 16 CFR 1201 Cat. II )
  • Balanced for stability with heavy duty outrigger-type legs and four Heavy Duty Swivel Locking Casters.
  • Removable casters allow the end user to easily modify to stationary barrier.
  • Units can be designed to combine, stack or nest to increase lead equivalency or create a temporary lead-lined room.
  • Warranty: 1-Year standard warranty
Supplier's Site Datasheet

Technical Specifications

  MarShield
Product Category Radiation Shielding
Product Name Stationary and Potable Rolling Barriers
Unlock Full Specs
to access all available technical data

Similar Products