MarShield Storage Containers/Vial Pigs

Description
MarShield manufactures a comprehensive line of custom designed Lead-Lined Storage Containers designed to your exact requirements. MarShield has worked seamlessly with end users including hospitals, laboratories, medical facilities, and Nuclear plants ensuring that a final design is functional and fits within its surroundings and radiation code requirements. We design and manufacture both standard and custom one-off designs. We employ a fully qualified design team to help with every step of the process, from the moment your order is entered until it arrives at your doorstep. Applications: Storing and transporting radioactive materials Vial pigs for PET or other high energy radionuclides Unit dose pigs for radiopharmaceuticals Nuclear Densometer storage See also High Energy Shielded Decay Drums Features and Benefits: Manufactured from A36 or 44W carbon steel. Lead filled or lined only with 99.94% pure Lead – ASTM B-29. All Lead is fully encapsulated with no exposure. All hardware from heavy-duty hinges, to locks are of the highest quality. All Storage Containers are ground smooth from sharp corners or edges. Extreme care is taken in the surface preparation to all surfaces for the supply and application of a finish coat of paint to the desired color. All Storage Containers are available with your choice in lead shielding from 1/32′ to 2′ thick or more. All Storage Containers come equipped with a hinged lockable lid or removable lids. Optional stainless steel is available in lieu of carbon steel. Our Storage Containers combine effective radiation protection and durability in a rugged, attractive and versatile line. Considerations: Color or finish Type or design Hardware, locks, hinges, and handles etc. Thickness of lead shielding Overall dimensions which will dictate internal dimensions Type of construction, carbon or Stainless Steel Floor or countertop loading due to weight of Storage Container Top surface or wall cut outs for electrical cables or other uses. Available room where Storage Containers will be positioned, how will it look and fit with other equipment or furniture.
Request a Quote Datasheet
Description
MarShield manufactures a comprehensive line of custom designed Lead-Lined Storage Containers designed to your exact requirements. MarShield has worked seamlessly with end users including hospitals, laboratories, medical facilities, and Nuclear plants ensuring that a final design is functional and fits within its surroundings and radiation code requirements. We design and manufacture both standard and custom one-off designs. We employ a fully qualified design team to help with every step of the process, from the moment your order is entered until it arrives at your doorstep. Applications: Storing and transporting radioactive materials Vial pigs for PET or other high energy radionuclides Unit dose pigs for radiopharmaceuticals Nuclear Densometer storage See also High Energy Shielded Decay Drums Features and Benefits: Manufactured from A36 or 44W carbon steel. Lead filled or lined only with 99.94% pure Lead – ASTM B-29. All Lead is fully encapsulated with no exposure. All hardware from heavy-duty hinges, to locks are of the highest quality. All Storage Containers are ground smooth from sharp corners or edges. Extreme care is taken in the surface preparation to all surfaces for the supply and application of a finish coat of paint to the desired color. All Storage Containers are available with your choice in lead shielding from 1/32′ to 2′ thick or more. All Storage Containers come equipped with a hinged lockable lid or removable lids. Optional stainless steel is available in lieu of carbon steel. Our Storage Containers combine effective radiation protection and durability in a rugged, attractive and versatile line. Considerations: Color or finish Type or design Hardware, locks, hinges, and handles etc. Thickness of lead shielding Overall dimensions which will dictate internal dimensions Type of construction, carbon or Stainless Steel Floor or countertop loading due to weight of Storage Container Top surface or wall cut outs for electrical cables or other uses. Available room where Storage Containers will be positioned, how will it look and fit with other equipment or furniture.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Containers/Vial Pigs -  - MarShield
Burlington, Ontario, Canada
Storage Containers/Vial Pigs
Storage Containers/Vial Pigs
MarShield manufactures a comprehensive line of custom designed Lead-Lined Storage Containers designed to your exact requirements. MarShield has worked seamlessly with end users including hospitals, laboratories, medical facilities, and Nuclear plants ensuring that a final design is functional and fits within its surroundings and radiation code requirements. We design and manufacture both standard and custom one-off designs. We employ a fully qualified design team to help with every step of the process, from the moment your order is entered until it arrives at your doorstep. Applications: Storing and transporting radioactive materials Vial pigs for PET or other high energy radionuclides Unit dose pigs for radiopharmaceuticals Nuclear Densometer storage See also High Energy Shielded Decay Drums Features and Benefits: Manufactured from A36 or 44W carbon steel. Lead filled or lined only with 99.94% pure Lead – ASTM B-29. All Lead is fully encapsulated with no exposure. All hardware from heavy-duty hinges, to locks are of the highest quality. All Storage Containers are ground smooth from sharp corners or edges. Extreme care is taken in the surface preparation to all surfaces for the supply and application of a finish coat of paint to the desired color. All Storage Containers are available with your choice in lead shielding from 1/32′ to 2′ thick or more. All Storage Containers come equipped with a hinged lockable lid or removable lids. Optional stainless steel is available in lieu of carbon steel. Our Storage Containers combine effective radiation protection and durability in a rugged, attractive and versatile line. Considerations: Color or finish Type or design Hardware, locks, hinges, and handles etc. Thickness of lead shielding Overall dimensions which will dictate internal dimensions Type of construction, carbon or Stainless Steel Floor or countertop loading due to weight of Storage Container Top surface or wall cut outs for electrical cables or other uses. Available room where Storage Containers will be positioned, how will it look and fit with other equipment or furniture.

MarShield manufactures a comprehensive line of custom designed Lead-Lined Storage Containers designed to your exact requirements. MarShield has worked seamlessly with end users including hospitals, laboratories, medical facilities, and Nuclear plants ensuring that a final design is functional and fits within its surroundings and radiation code requirements. We design and manufacture both standard and custom one-off designs. We employ a fully qualified design team to help with every step of the process, from the moment your order is entered until it arrives at your doorstep.

Applications:

  • Storing and transporting radioactive materials
  • Vial pigs for PET or other high energy radionuclides
  • Unit dose pigs for radiopharmaceuticals
  • Nuclear Densometer storage

See also High Energy Shielded Decay Drums

Features and Benefits:

  • Manufactured from A36 or 44W carbon steel.
  • Lead filled or lined only with 99.94% pure Lead – ASTM B-29.
  • All Lead is fully encapsulated with no exposure.
  • All hardware from heavy-duty hinges, to locks are of the highest quality.
  • All Storage Containers are ground smooth from sharp corners or edges.
  • Extreme care is taken in the surface preparation to all surfaces for the supply and application of a finish coat of paint to the desired color.
  • All Storage Containers are available with your choice in lead shielding from 1/32″ to 2″ thick or more.
  • All Storage Containers come equipped with a hinged lockable lid or removable lids.
  • Optional stainless steel is available in lieu of carbon steel.
  • Our Storage Containers combine effective radiation protection and durability in a rugged, attractive and versatile line.

Considerations:

  • Color or finish
  • Type or design
  • Hardware, locks, hinges, and handles etc.
  • Thickness of lead shielding
  • Overall dimensions which will dictate internal dimensions
  • Type of construction, carbon or Stainless Steel
  • Floor or countertop loading due to weight of Storage Container
  • Top surface or wall cut outs for electrical cables or other uses.
  • Available room where Storage Containers will be positioned, how will it look and fit with other equipment or furniture.
Supplier's Site Datasheet

Technical Specifications

  MarShield
Product Category Radiation Shielding
Product Name Storage Containers/Vial Pigs
Unlock Full Specs
to access all available technical data

Similar Products