MarShield lead shot is an easy, cost-effective shielding solution for areas where solid lead is impractical, due to location, shape, or accessibility. Lead shot can also be used to provide temporary shielding by placing the bag around the point source or pouring into a container.
We stock lead shot in standard 25 lb. canvas bags. For added strength and durability, we also offer lead shot in bags manufactured of 600 Denier vinyl coated black nylon. Lead shot is also available in bulk drums.
Our standard lead shot is #8 (.09”/2.29mm diameter). Density is approximately 436 lbs. per cubic foot.
We offer:
Chilled Lead Shot – Highly-polished, uniformly-round, accurately-sized and consistently-dense shot. Graphite-coated.
Custom embroidery or printing is available on application.
Fireproof Lead Shot – 12.5 lb. bags of # 7.5 lead shot for Aerospace industry
Encapsulated in 22 oz PVC in Red certified FAR 25.853 (A) complete with lifting handle straps MIL-W-4088K Type II Class IA
| MarShield | |
|---|---|
| Product Category | Radiation Shielding |
| Product Name | Lead Shot |