MarShield carries a variety of sizes and thicknesses of lead glass that is excellent in providing radiation shielding. The material is usually placed into a lead-lined frame built into a wall or door. Lead glass is used extensively in x-ray rooms, operating theatres, radiation therapy rooms, dental clinics, veterinary clinics, laboratories and for materials testing. Applications include observation viewing windows and intercommunication windows, door glazing, panoramic glazing, mobile shielding protection, protection panels for check-up systems or in a mammography work station and as lenses for safety goggles.
MarShield’s lead glass has been designed to provide a high quality, transparent, protective shield against x-ray radiation. Extensive research and development has been done for you to trust its comprehensive protection in any medical or technical research application.
NOTE: The lead equivalent in mm – Pb, defines the protective effect of the glass compared to a lead wall.
Example; A glass with 2.0 mm Pb offers the same protective effect as a 2 mm thick lead wall.
| MarShield | |
|---|---|
| Product Category | Radiation Shielding |
| Product Name | Lead Glass |