Mueller Company Datasheets for Hydrants
Hydrants are valve devices that are used to dispense large volumes of liquid.
Hydrants: Learn more
| Product Name | Notes |
|---|---|
| • 2-1/8" main valve opening • Meets all applicable parts of ANSI/AWWA C502 Standard • Dry barrel design • Used for blow offs, sampling, irrigation, golf course watering, private estates,... | |
| • Lower barrel threaded to fit most sizes of R.D.Wood fire hydrant shoes • Meets all applicable parts of ANSI/AWWA C502 Standard • Post type dry barrel design • Dry... | |
| • Meets all applicable parts of ANSI/AWWA C502 Standard • Hold-down nut with integral weather seal; designed to discourage unauthorized tampering • Gasket seals at bonnet, ground and shoe flanges... | |
| • Modern, sleek exterior design • Meets all applicable parts of ANSI/AWWA C502 Standard • Post type dry barrel design • Dry top design with O-ring sealed oil reservoir • | |
| • PRESSURE RATED: standard max. working pressure 250 psig (1725 kPa, 17 barg), optional 350 psig (2400 kPa, 24 barg). Test pressures 500 psig (3450 kPa, 35 barg) and 700... |