Marposs Corp Datasheets for Process Monitors
Process monitors measure and analyze temperature, pressure, flow and other processing parameters to maintain product quality and safe production operating conditions.
Process Monitors: Learn more
| Product Name | Notes |
|---|---|
| DESCRIPTION GEMVM is a highly effective system for predictive maintenance, simple process monitoring as well as for detection of collisions and crashes. It reduces the crash detection time to... | |
| DESCRIPTION BLÚ is available both as a modular, distributed system, ideal for highly complex applications, and as BLÚ LT, a modular system that is suitable for applications having a medium... | |
| DESCRIPTION CS26HF is a compact system that can be installed everywhere in the machine due to its IP67 high protection structure. The Eddy current sensor is directly connected to the... | |
| DESCRIPTION GEMDS is an intelligent stand-alone module for reliably detecting spindle growth/displacement. It is installed on a standard mounting rail in the switch cabinet. All necessary interfaces are available... | |
| DESCRIPTION LightMaster multipoint controller is composed of 48 simultaneous channels with 12 Lightslot modules. Its input/output is Ethernet. The trigger input is included. Lightslot consists of four interface channels for... | |
| DESCRIPTION Placed in the electrical cabinet, GEMGP is a highly effective stand-alone module for different monitoring tasks. Up to two sensors are connectable and they measure the force and... | |
| DESCRIPTION Placed in the electrical cabinet, GEMTP is a highly effective stand-alone module for identifying the tool status. Marposs Hall sensors CT-100 (100 A) or LA-205S (200 A) measure... | |
| DESCRIPTION The CTMCPU system is a powerful monitoring system. By using dedicated strategies and interfaces CTM also provides process control (friction stir welding, brushing, riveting, deburring, assembling, etc.). A... | |
| DESCRIPTION The modular system makes use of all relevant process signals and data from machine tools. It reacts in real-time after an event occurs. The system captures the measurement data... | |
| Please see the new P3D ME product sheet. The E3µ manuals are available in the DOWNLOAD section here below. |