Marposs Corp Datasheets for Bore and ID Gages

Bore and ID gages are designed for internal diameter dimensional measurement or assessment.
Bore and ID Gages: Learn more

Product Name Notes
DESCRIPTION The bottle to be measured is manually loaded and the measurement cycle is managed fully automatically. Measurements are carried out by a single contact tactile bore gauge,...
DESCRIPTION The Marposs M1Star variable gauge is composed by an interchangeable gauge head, the measuring element of the instrument, and by a handle, which controls the signal conversion and transmission.
DESCRIPTION The measuring principle is based on the reading of the pressure variation, proportional to the variations in distance between the nozzles of the gauge and the part. The measurement...