Marposs Corp Datasheets for Thickness Gages
Thickness gages are used to make precise dimensional measurements on coatings and materials such as steel, plastic, glass, rubber, ceramics, paint, electroplated layers, and enamels.
Thickness Gages: Learn more
| Product Name | Notes |
|---|---|
| DESCRIPTION High metrological characteristics ensure a highly accurate measurement. MAESTRO can perform fast measurement cycles. It is suitable for both laboratory and production environments and can be customized according to... | |
| DESCRIPTION IRIX™ family of controllers is composed of different models (one or two synchronized channels) which, combined with the wide variety of optics (Marposs and STIL), offer excellent metrological performance... | |
| DESCRIPTION Marposs NCG gauge is a gauge to measure thickness based on interferometric technology: light waves, which are reflected at the layer boundaries of different surfaces of the object being... | |
| DESCRIPTION Marposs NCGR is a gauge to measure thickness based on refelctometric technology: light waves, which are reflected at the layer boundaries of different surfaces, generate different waveforms according to... | |
| DESCRIPTION OP series is designed according to specifications dedicated to identified applications. Its robot arm is compatible with a long working distance and an extended measuring range. More than 10... | |
| DESCRIPTION VisiQuick™ machine includes one or more measuring stations: • external dimensions measuring station including one or two high resolution cameras, with telecentric lens and collimated illuminator, to measure the... | |
| DESCRIPTION ZENITH controller is composed of the new generation of components which, in combination with the large variety of STIL point sensor heads, allow to offer excellent metrological performances (down... |