Marposs Corp Datasheets for Dimensional Gages and Instruments
Dimensional gages and instruments provide quantitative measurements of product or component dimensional and form attributes such as wall thickness, depth, height, length, inner diameter (ID), outer diameter (OD), taper or bore.
Dimensional Gages and Instruments: Learn more
| Product Name | Notes |
|---|---|
| BENEFITS Repeatable and objective results not affected by operator’s skill. Highly flexible: different diameters can be measured without system re-mastering. Rugged construction suitable to be used in workshop environment. Easy... | |
| BENEFITS Easy to configure and easy to use Cost-effective for simple applications Extremely clear visualization of the measurement status Designed for portable use Suitable for the workshop (IP54 front panel)... | |
| Check Made by an Air-to-Electronic Gauge | |
| DESCRIPTION The container to be measured is manually placed on a rotating plate, that can also travel along a vertical axis, in front of an optical measuring system based on... | |
| DESCRIPTION WIRELAB uses a dual axis laser gauge to measure the diameter and the ovality of products like: drawn wire, ferrous and non ferrous, electric cable enameled wire optical fibres... | |
| DESCRIPTION Advanced Measurement for Optimal Performance Marposs O-shaped horizontal scanning sensor is designed to deliver precise measurements for web materials with widths up to 5.4 meters. Utilizing advanced ultrasonic technology,... | |
| DESCRIPTION BARLINE is a Laser System which has been specially designed for on-line gauging of the diameter of products manufactured in cut lengths, such as: steel ground bars, steel drawn... | |
| DESCRIPTION D-Lab is a high performance, easy to use die checking equipment. Very efficient and very quick to control diameter and ovality of drawing dies. Repeatable and objective results not... | |
| DESCRIPTION During the grinding process, the measurement uses the nominal Master value, acquired during the zero-setting procedure, as its reference value. In this way it’s not necessary to use a... | |
| DESCRIPTION e-Fenar is the most flexible and highest performing system to continuously monitor the part size for concentric and orbital grinding operations. e-fenar, as Fenar L, is designed to be... | |
| DESCRIPTION GEMRO02 is an intelligent stand-alone module for reliably detecting tool holder run-out. It is installed on a standard mounting rail in the switch cabinet. All necessary interfaces are... | |
| DESCRIPTION High metrological characteristics ensure a highly accurate measurement. MAESTRO can perform fast measurement cycles. It is suitable for both laboratory and production environments and can be customized according to... | |
| DESCRIPTION I-Wave2 and Wave2 are the latest and most innovative gauging handles from Marposs. They can integrate MBG plug heads (Mechanical bore gauge) or EBG plug heads (Electronic bore gauge)... | |
| DESCRIPTION In addition to the diameter measurement and tolerance checking, Extruline.X can provide the automatic extrusion process regulation, detect and locate diameter flaws all along the product’s length. With non... | |
| DESCRIPTION IRIX™ family of controllers is composed of different models (one or two synchronized channels) which, combined with the wide variety of optics (Marposs and STIL), offer excellent metrological performance... | |
| DESCRIPTION It is ideal for the off-line checking of drill bits, end mills, cutting tools, toothed pulleys, small gears. In addition it can be also used to check the diameter... | |
| DESCRIPTION It is ideal for the off-line, manual measurements of a wide range of ground or turned parts with different shapes and sizes, such as electric motor shafts, ground or... | |
| DESCRIPTION It's ideal for the off-line, manual measurement of a wide range of ground or turned parts, with different shape and size, such as electric motor shafts, ground or turned... | |
| DESCRIPTION M4 and M4Star are the ideal solutions for external diameter measurements, with both mechanical measurement with use of an indicator, and electronic measuring, using hard-wired or wireless transmission systems. | |
| DESCRIPTION M62 Flex has been designed as a precise and robust solution for the quick inspection of gear teeth after the main manufacturing operations along the production line, such as... | |
| DESCRIPTION Marposs NCG gauge is a gauge to measure thickness based on interferometric technology: light waves, which are reflected at the layer boundaries of different surfaces of the object being... | |
| DESCRIPTION Marposs NCGR is a gauge to measure thickness based on refelctometric technology: light waves, which are reflected at the layer boundaries of different surfaces, generate different waveforms according to... | |
| DESCRIPTION Marposs offers solutions for measuring the principal characteristics of bore lip chamfers or countersinks (Countersink Gauge): maximum diameter of tapered bore, countersink depth (arrest depth of a sphere at... | |
| DESCRIPTION MECLAB.T40 is a high precision laser instrument for quick and simple diameter measurements of hard metal blanks and full carbide cutting tools, odd or even edges. It’ s... | |
| DESCRIPTION Merlin can be used to manage numerous part types and define measurement batches in order to simplify production certification and monitoring. The specially designed user interface greatly simplifies system... | |
| DESCRIPTION Merlin Plus is capable of handling many part type programs with dedicated measure batches to help production control and certification. The user interface has been designed with the purpose... | |
| DESCRIPTION Nanounimar measuring heads are the ideal solution for process control on grinding machines for micro-components, where the spaces in the machine are very limited. Injectors, small gears, components from... | |
| DESCRIPTION Nemo can be used to manage numerous part types and define measurement batches in order to simplify production certification and monitoring. The user interface greatly simplifies system setting, program... | |
| DESCRIPTION OP series is designed according to specifications dedicated to identified applications. Its robot arm is compatible with a long working distance and an extended measuring range. More than 10... | |
| DESCRIPTION Optoflash is the latest Marposs addition to its optical measuring systems. Designed for small-size shafts, fasteners, dental implants, and aerospace parts. Optoflash is the perfect optical measuring device for... | |
| DESCRIPTION Our Visual Blade Inspector (VBI) sensor, engineered to revolutionize wafer cutting operations, is designed for precision and reliability and continuously monitors blade performance during cutting, ensuring consistent... | |
| DESCRIPTION Quick Block is a compact, universal measurement unit. It is available with a built-in measuring transducer or as a mechanical transmission to be used with measuring probes. It features... | |
| DESCRIPTION Quick Set is a modular measurement system for multi-dimensional and geometric checks. It can be assembled in various configurations based on the part being checked. Its architecture, designed to... | |
| DESCRIPTION Red Crown2 is a line of measurement pencil probes with high precision ball movement and various connection options. They can be used in numerous applications and combined with various... | |
| DESCRIPTION SUPER- WIRELAB.X40 is a high-performance tabletop laser micrometer to check off-line the rectangular wires. • Repeatable and objective results not affected by operator’s skill. • Contactless measurement. • | |
| DESCRIPTION The bottle to be measured is manually loaded and the measurement cycle is managed fully automatically. Measurements are carried out by a single contact tactile bore gauge,... | |
| DESCRIPTION The checks performed are: slider static attitude Pitch slider static attitude Roll slider Head alignment slider gram load All measurements are taken simultaneously in a fraction of seconds, at... | |
| DESCRIPTION The Digi Crown system is a highly modular measuring network that allows for the integration of different types of sensors (Marposs and others) in a single device. Thanks to... | |
| DESCRIPTION The M62 gear inspection line includes manual gauging instruments as well as automatic machines to match all the inspection requirements of the production process of a gear. According to... | |
| DESCRIPTION The main functions of the system are through-feed measurement and display of the ground diameter, tolerance checking and output alarms for part sorting, real-time grinder regulation, processing and printing... | |
| DESCRIPTION The Marposs M1Star variable gauge is composed by an interchangeable gauge head, the measuring element of the instrument, and by a handle, which controls the signal conversion and transmission. | |
| DESCRIPTION The measuring principle is based on the reading of the pressure variation, proportional to the variations in distance between the nozzles of the gauge and the part. The measurement... | |
| DESCRIPTION The Optoquick offers extended measurement capabilities beyond the industry standard. Its Image based technology assists in short cycle times; parts are measured in motion without contact, avoiding any wear... | |
| DESCRIPTION The PROFILAB.X40 System is an automatic laser measuring station, useful to check a wide range of turned or ground parts, as motor shafts, hard metal blanks, drill bits, cutting... | |
| DESCRIPTION The QUADRALINE Laser System has been specially designed for on-line monitoring of the two dimensions of rolled or extruded products having a rectangular cross section, such as, flat wire... | |
| DESCRIPTION The sturdy and reliable I-Wave handles, can be used for manual measurements by operators even in the most hostile environments. All gauge heads with M10, M6 or M3.5 thread... | |
| DESCRIPTION The Unisense-GO portable measurement system is engineered for versatility and ease of use in any environment. Featuring up to five lightweight sensors, this solution seamlessly integrates into both production... | |
| DESCRIPTION The World's First, really contact-less, hand held optical micrometer to check wires, cables and other similar products. Developed by LED and CCD technology, it uses 2 crossed linear sensors... | |
| DESCRIPTION The XLS gauges are programmed with a dedicated software and are completed with a display unit and a remote control: using such a measuring “system” you can monitor the... | |
| DESCRIPTION UNIMAR measuring heads are the go-to solution for comprehensive process control on grinding machines. They are the essential components for building integrated, high-performance measurement systems. Types of application Smooth/Interrupted... | |
| DESCRIPTION VisiQuick™ machine includes one or more measuring stations: • external dimensions measuring station including one or two high resolution cameras, with telecentric lens and collimated illuminator, to measure the... | |
| DESCRIPTION Visual Tool Setter is a system which allows to realize complex measurement applications regarding: Tool shape and size detection Tool breakage detection Tool presetting for unknown tools Length, diameter... | |
| DESCRIPTION With their built-in and very powerful electronics, the XLS micrometers can be used as Stand Alone, Intelligent Diameter Sensors. When programmed with a Dedicated Software and completed with... | |
| DESCRIPTION ZENITH controller is composed of the new generation of components which, in combination with the large variety of STIL point sensor heads, allow to offer excellent metrological performances (down... |