Marposs Corp Datasheets for Fuel Cell and Solar Test Equipment
Battery, fuel cell and solar test equipment consists of specialized test stations, stands or systems, monitors and component modules for performance or endurance testing.
Fuel Cell and Solar Test Equipment: Learn more
| Product Name | Notes |
|---|---|
| DESCRIPTION Double station Emptying/Filling test for PEMFC SAM (Stack Assembly Module), Single Stack and Two Single Stacks, with manual loading/unloading (a console provided by the customer allows the integration... | |
| DESCRIPTION Single station HV test for PEMFC SAM (Stack Assembly Module), Single Stack and Two Single Stacks, with manual loading/unloading. Principle of measurement: Insulation resistance and Dielectric strength (using... | |
| DESCRIPTION The machine provides one station assembled on aluminium profile frames, covered by removable panels. It is mainly composed of a furnace, which main body slides horizontally in... | |
| DESCRIPTION The OCV Test Bench is designed and conceived to carry out performance tests on fuel cell stacks. It consists in letting the DUT off (no external load is connected... |