Marposs Corp Datasheets for Computers
Computers are programmable electronic devices that accept data, execute prerecorded instructions, perform mathematical and logical operations, and output results.
Computers: Learn more
| Product Name | Notes |
|---|---|
| DESCRIPTION Merlin Core is the new smart and powerful all-in-one measuring device tailored for today’s industrial challenges. Available in both analog and digital version, it delivers an excellent cost-per-measurement point... | |
| DESCRIPTION Powerful, compact and versatile, the E9066E-bb provides total flexibility of deployment and interfacing options, and is available in two standard versions: The E9066E-bb ‘barebone’ is a PC box, without... | |
| DESCRIPTION The E9066E™ wide-screen Industrial PC is innovatively designed on leading edge, embedded PC technology: the INTEL® J1900 quad-core 64-bit industrial-grade platform with Microsoft® Windows 10-IoT Enterprise operating system. The... | |
| DESCRIPTION The E9066T Fanless Industrial PC is an industrial computer that provides gauging applications with a host of built-in features for Data Collection, Industrial Control, Production and Factory Automation... | |
| DESCRIPTION The GEMBOX, which measures only approx. 10x10 cm, has almost the same dimensions as the Artis GENIOR MODULAR series and is also easily installed on a standard... | |
| DESCRIPTION With a 7" or 10" screen size, the Artis IPC series offers two product variants for almost all applications. Operation is possible via the touchscreen or alternatively with an... |