Marposs Corp Datasheets for Dimensional and Profile Scanners

Dimensional and profile scanners gather two-dimensional (2D) or three-dimensional (3D) information about an object.
Dimensional and Profile Scanners: Learn more

Product Name Notes
DESCRIPTION LASER HEADS are integrated over a precision moving axis that is designed to position the laser at the right distance for the 3D acquisition. Thanks to this functionality, the...
DESCRIPTION Non-Contact Measurement for Advanced Manufacturing Unlike traditional mechanical tool setters, the ML3G measures tools by interrupting a laser beam, eliminating any risk of damaging small, fragile, or coated...
DESCRIPTION Optocloud S is an advanced optical measurement system that combines multiple laser profilometers, a high-precision rotary axis and an optimized optical architecture to perform complete 360° inspection of...
M39S is an ultra high precision measuring system for Checking of Matched Cylindrical Components. It’s designed to scan the internal diameter of a bore as well as the external diameter...