Federal Signal Corporation - Industrial Signaling and Systems Datasheets for Intercoms
Intercoms are an electronic communications system generally composed of fixed microphone/speaker units connected to a central control device.
Intercoms: Learn more
| Product Name | Notes |
|---|---|
| Available in 120VAC Heavy-duty industrial intercom for indoor/outdoor application Single-channel, two-way communications Integrated volume control and Talk/Listen switch Balanced line output 25-watt speaker Cast aluminum housing with rugged powder coat... | |
| Available in 12VDC Heavy-duty industrial intercom for indoor/outdoor application Single-channel, two-way communications Integrated volume control and Talk/Listen switch Balanced line output 25-watt speaker Cast aluminum housing with rugged powder coat... | |
| Available in 240VAC Heavy-duty industrial intercom for indoor/outdoor application Single-channel, two-way communications Integrated volume control and Talk/Listen switch Balanced line output 25-watt speaker Cast aluminum housing with rugged powder coat... | |
| Available in 24VDC Heavy-duty industrial intercom for indoor/outdoor application Single-channel, two-way communications Integrated volume control and Talk/Listen switch Balanced line output 25-watt speaker Cast aluminum housing with rugged powder coat... | |
| Heavy-duty industrial intercom for indoor, outdoor applications Single channel, two-way communications Integrated volume control and Talk/Listen switch Call Button Balanced line output 25-watt speaker Cast aluminum housing with rugged powder... | |
| Heavy-duty tamper resistant intercom Single-channel, two-way communications Integrated volume control and Talk/Listen switch Requires a matching Atkinson Dynamics Speaker: AD-SF-25, AD-SS-25, and AD-SO-25 Available in 12VDC UL and cUL Listed... | |
| Multi-voltage design accepts 24VDC and 120VAC/240VAC Heavy-duty industrial intercom for indoor or outdoor applications Balanced line output Call button Indoor/outdoor use Talk/Listen switch Volume control Auxiliary remote signal contact Conformal... | |
| Multi-voltage design accepts 24VDC, 120VAC and 240VAC Heavy-duty industrial intercom for indoor/outdoor applications Balanced line output Call button Talk/Listen switch Volume control Auxiliary remote signal contact Marine Listed Conformal coated... | |
| Multi-voltage design accepts 24VDC, 120VAC and 240VAC Heavy-duty industrial intercom Noise canceling microphone Call button Talk / Listen switch Volume control Auxiliary remote signal contact Balanced line output Conformal coated... |