Eraser Company, Inc. Datasheets for Wire Cutting Machines

Wire cutting machines are used to cut various types of wire and flexible tubing to specific lengths. These cutters can be programmed to cut to length.
Wire Cutting Machines: Learn more

Product Name Notes
Eraser’s Model CS800 Wire Cut & Strip is a fully programmable, fully electric bench top wire cutter and stripper. The unit can process wire from 10AWG – 30AWG and can...
Eraser's Model HCA20 Wire & Cable Cutter is an ideal unit to quickly shear wire, cable or tubing up to 1.25" (31.75mmø) in diameter. The unit utilizes dual electrical finger...
Eraser's Model MMC200 Multi-Material Cutter offers users the widest range of industrial cutting applications available today. The unit can process round or flat material up to 3.94 inches wide and...
Eraser's Model WC302 Automatic Wire & Tubing Cutter is an automatic wire and flexible tubing cutter that easily and accurately cuts wire, tubing, sleevings and more to the programmed length...
Model MMC71 Multi-Material Cutter is capable of cutting a wide range of materials, including flat material up to 3.3” inches wide, tubing up to 3/16” OD, and wire up to...
The CCB100 is a hand held, battery operated cable cutter. With a squeeze of the trigger, this tool will easily cut through cables as large as 1000 kcmil soft drawn...
The FC10 is an ideal unit to quickly shear wire and cable of up to 1.00" (25.4mmø) in diameter depending on material construction. The FC10 utilizes a foot pedal operation...
The HC10 is an ideal unit to quickly shear wire and cable of up to 1.00" (25.4mmø) in diameter depending on material construction. The HC10 is hand operated, and wire...
The M700TW (Tube and Wire) Cutter Module uses a guillotine style cutter head to cut copper wire gauges up to 10 AWG stranded or 12 AWG solid and cut tubing...
The WC601A is the ultimate automatic wire and flexible tubing cutter. The unit easily and accurately cuts wire, tubings, sleevings, etc. to the programmed length and number of pieces. Nine...
This hand-held air-operated cutter uses 70-90 PSI and creates 617 lbs. of cutting force. It cuts.130ø copper,.110ø steel and.047ø piano wire with diagonal, clipper or end type cuts depending on...