Model MMC71 Multi-Material Cutter is capable of cutting a wide range of materials, including flat material up to 3.3” inches wide, tubing up to 3/16” OD, and wire up to 14 AWG stranded or 16 AWG solid. The MMC71 works great on flat material such as heat shrink tubing, tapes, foils, ribbon cable and more, and is even capable of cutting silicone tubing. The machine is easily programmable, offering ten fixed feed rates, ten fixed cut rates, and storage for up to 99 batches and 10 kits (depending on available memory). Material guides are easily adjustable for each application. Additional guide kits are available to allow multiple pieces of the same material to be cut at the same time, increasing operator efficiency and production rate. The unit is fully electric and does not require an air supply.
E.C.P. (Eraser Certification Program)
We recommend using E.C.P. to determine which Eraser machine is best for your specific application.
Model Number: MMC71
Part Number: AR0071
| Maximum Cut Length | 99,999" (99,999 cm) |
| Minimum Cut Length | 0.100" (.25cm) |
| Maximum Material Size | Material up to 3/16” OD (4.76mm), flat material up to 3.3” (84mm) wide and wire up to 14 AWG (1.63mm) stranded, 16 AWG (1.29mm) solid |
| Tolerance | +/- 0.005” (0.13 mm) to 5% of total length; dependent on material and dereeling system |
| Batching | Up to 99 programmable batches |
| Kits | Up to 10 kits (depending available memory) |
| Power | 120V 60Hz |
| Eraser Company, Inc. | |
|---|---|
| Product Category | Wire Cutting Machines |
| Product Number | MMC71 |
| Product Name | Multi-Material Cutter |