Eraser's Model MMC200 Multi-Material Cutter offers users the widest range of industrial cutting applications available today. The unit can process round or flat material up to 3.94 inches wide and 5/8 inches thick (100 mm wide and 16 mm thick). Boasting a maximum cutting force of 600 pounds, the MMC200 can cut a virtually limitless range of materials, including copper wire and cable, silver solder, power cords, cellophane, fiberglass sleeving, latex, fabrics, belting, flat and ribbon cable, strapping, hosing and tubing.
For many materials, the unit is capable of cutting multiple pieces of the same material in one cut, increasing operator efficiency by allowing higher production runs in less time than other cutters.
This microprocessor-contr
olled cutter can be easily programmed to cut any length (in inches or millimeters), with a 1% or better tolerance reliant on material construction. Programmable for up to 99 batches and 10 fixed feed rates, the MMC200 is rated to cut up to 7,592, 2-inch pieces per hour.
Eraser's Model MMC200 Multi-Material Cutter offers users the widest range of industrial cutting applications available today. The unit can process round or flat material up to 3.94 inches wide and 5/8 inches thick (100 mm wide and 16 mm thick). Boasting a maximum cutting force of 600 pounds, the MMC200 can cut a virtually limitless range of materials, including copper wire and cable, silver solder, power cords, cellophane, fiberglass sleeving, latex, fabrics, belting, flat and ribbon cable, strapping, hosing and tubing.
For many materials, the unit is capable of cutting multiple pieces of the same material in one cut, increasing operator efficiency by allowing higher production runs in less time than other cutters.
This microprocessor-controlled cutter can be easily programmed to cut any length (in inches or millimeters), with a 1% or better tolerance reliant on material construction. Programmable for up to 99 batches and 10 fixed feed rates, the MMC200 is rated to cut up to 7,592, 2-inch pieces per hour.