Accuride International, Inc. Datasheets for Drawer Slides

Drawer slides use guides, bearings or rollers to support drawers and facilitate linear motion.
Drawer Slides: Learn more

Page: 1 2 3 4
Product Name Notes
Load Rating: Up to 100 lbs./45 kg. Stainless steel, 3/4 extension Provides corrosion resistance in applications such as food or chemical storage. Corrosion resistant Hold-in detent Lubricated with food-safe...
Load Rating: Up to 100 lbs./45 kg. Stainless steel, with 3/4 extension in a narrow profile Provides corrosion resistance in environments subject to moisture or high humidity. 3/4 extension...
Load Rating: Up to 143 lbs./65 kg. Stainless steel with full extension Provides corrosion resistance in environments subject to moisture or high humidity. Full extension .75" [19.1] side space...
Load Rating: Up to 143 lbs./65 kg. Stainless steel, full extension Provides corrosion resistance for applications subject to moisture or humidity. Corrosion resistant Hold-in detent Lubricated with food-safe grease...
Load Rating: Up to 265 lbs./120 kg. Stainless steel and over travel, with bracket mount disconnect. Provides corrosion resistance in environments such as the food service industry. Corrosion resistant...
Load Rating: Up to 265 lbs./120 kg. Stainless steel with over travel; bracket mount disconnect Provides corrosion resistance in environments subject to moisture or high humidity Over travel .81"...
Load Rating: Up to 350 lbs. /160 kg. Stainless steel with a heavy duty load rating and over travel Provides corrosion resistance in environments subject to moisture or high...
Load Rating: Up to 352 lbs./160 kg. Stainless steel with a heavy duty load rating and over travel Provides corrosion resistance in applications such as marine or industrial storage.
The ST8200 is a bold new option in heavy-duty roller-bearing slides. This premium movement solution features a low-maintenance design built to handle the rigors of frequent use. The ST8200 provides...
The ST8201 is a bold new option in heavy-duty roller-bearing slides. This premium movement solution features a low-maintenance design built to handle the rigors of frequent use. The ST8201 provides...

<< Prev