The ST8200 is a bold new option in heavy-duty roller-bearing slides. This premium movement solution features a low-maintenance design built to handle the rigors of frequent use. The ST8200 provides you with hassle-free installation (welding not necessary) and added conveniences, including self-close and auto lock-in features.
Side-mount configuration.
Easy to install
Stainless-steel construction
Full-extension design (over-travel upon request)
Max Load Rating: 275 lbs.
Available in even lengths 16" - 30"
Dishwasher safe
NSF certified
The Accuride ST8200 is an ideal movement solution for refrigerated drawers in food service, food prep tables, and heated and warming drawers. This Accuride solution comes NSF-certified and backed by Accuride's Limited Lifetime Warranty.
The ST8200 is a bold new option in heavy-duty roller-bearing slides. This premium movement solution features a low-maintenance design built to handle the rigors of frequent use. The ST8200 provides you with hassle-free installation (welding not necessary) and added conveniences, including self-close and auto lock-in features.
- Side-mount configuration.
- Easy to install
- Stainless-steel construction
- Full-extension design (over-travel upon request)
- Max Load Rating: 275 lbs.
- Available in even lengths 16" - 30"
- Dishwasher safe
- NSF certified
The Accuride ST8200 is an ideal movement solution for refrigerated drawers in food service, food prep tables, and heated and warming drawers. This Accuride solution comes NSF-certified and backed by Accuride's Limited Lifetime Warranty.