The Accuride ST8201 Bottom-mount Roller-bearing Slide is designed for applications in heated and refrigerated drawers and prep tables, particularly in food service environments. It is NSF-certified, ensuring compliance with health and safety standards. The slide features a full extension travel of 3.06 inches and supports a maximum load capacity of 275 lbs. It is constructed from stainless steel (441) and is rated for up to 300,000 cycles, tested under specific load conditions. The operating temperature range is from -4°F to +176°F (-20°C to +80°C). Installation requires #10 hex screws (not included), and the slide includes features such as self-closing action, adjustable tilt-angle, and auto-relock. The ST8201 is available in even lengths from 16" to 30" and is dishwasher safe, making it suitable for environments requiring routine cleaning.
The ST8201 is a bold new option in heavy-duty roller-bearing slides. This premium movement solution features a low-maintenance design built to handle the rigors of frequent use. The ST8201 provides you with hassle-free installation (welding not necessary) and added conveniences, including self-close and auto lock-in features. Choose between standard and extended flanges determined by your pan or drawer configuration.
The Accuride ST8201 is an ideal movement solution for refrigerated drawers in food service, food prep tables, and heated and warming drawers. This Accuride solution comes NSF-certified and backed by Accuride's Limited Lifetime Warranty.
| Accuride International, Inc. | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | ST8201 |
| Product Name | Bottom-mount Roller-bearing Slide |