Accuride International, Inc. Datasheets for Drawer Slides
Drawer slides use guides, bearings or rollers to support drawers and facilitate linear motion.
Drawer Slides: Learn more
| Product Name | Notes |
|---|---|
| Load Rating: 100 lb./45 kg. Full extension and weather resistant Suitable for environments subjected to indirect humidity such as greenhouses, garages, and locker rooms. Special coating provides 8 times... | |
| Load Rating: 100 lbs./45 kgs. Weather-resistant slide Suitable for environments subjected to indirect humidity such as greenhouses, garages, and locker rooms. Weather resistant coating provides eight times more protection... | |
| Load Rating: 225 lb./102 kg. Pull-out TV Swivel Provides pull-out access for televisions in entertainment cabinetry Hold-in detent to prevent roll-out and bounce-back Smooth, stable movement Silenced Swivels 360... |
| << Prev | Next >> |