Intel Corporation Datasheets for Chipsets
Chipsets are single chips that provide many of the functions of a motherboard. Generally, they integrate the clock generator, bus controllers, system timer, interrupt controller, DMA controller, CMOS/RAM clock, and keyboard controller functions.
Chipsets: Learn more
| Product Name | Notes |
|---|---|
| Built for Small Business The Intel® B85 Chipset and 4th generation Intel® Core™ processor platform offers out-of-the-box solutions for better PC performance, manageability, and security protection. Features include Intel® Rapid... | |
| Everyday Performance and Responsiveness With superior performance and responsiveness, the Intel® H87 Chipset and 4th generation Intel® Core™ processor platform is ideal for everyday computing needs, such as content creation... | |
| Maximum Security and Manageability With industry-leading performance and responsiveness, the Intel® Q87 Chipset and 4th generation Intel® Core™ vPro™ processor platform delivers improved manageability and security for the most demanding... | |
| Reliable Security and Manageability With enhanced manageability and security features, such as Intel® Standard Manageability and Intel® Identity Protection Technology (Intel® IPT), the Intel® Q85 Chipset processor platform delivers business-centric... | |
| Ready-made for small and medium business The Intel® B65 Express Chipset and 2nd generation Intel® Core™ processor family deliver even more performance automatically when you need it and now a... | |
| Scalability for cost-optimized performance platforms Desktop PC platforms based on the Intel® H61 Express Chipset and 2nd generation Intel® Core™ processor family deliver new technologies and innovating capabilities for all... | |
| A great everyday computing platform, the Intel® H77 Express Chipset and 3rd generation Intel® Core™ processor platform delivers improved performance and responsiveness. The first H family chipset to add... | |
| A scalable and responsive platform, the Intel® Z75 Express Chipset and 3rd generation Intel® Core™ processor based-PC delivers the entry performance tuning capability for a customizable PC experience. Adding speed... | |
| Affordable 2-socket Intel® Xeon® processor-based servers featuring the cost-optimized Intel® 5100 Memory Controller Hub Chipset and Intel ICH-9R I/O controller deliver powerful business capabilities at competitive prices, giving you the... | |
| Built for small business, Intel® B75 Express Chipset and 3rd generation Intel® Core™ processors platform offers out-of-the-box solutions for better PC performance, manageability, and security protection. The Intel® Small Business... | |
| Business PCs powered by the Intel® Q65 Express Chipset and 2nd generation Intel® Core™ processor family deliver industry leading I/O technologies, responsive performance and incredible processing speed that you can... | |
| Designed for use in small business servers, entry workstations, microservers, and data center graphics servers, the Intel® Xeon® processor E3-1200 v3 product family is supported by the Intel® C222 Chipset,... | |
| Designed for use in small businesses, the Intel® C202, C204, C206, and C216 chipsets support the Intel® Xeon® processor E3-1200 v2 and Intel® Xeon® processor E3-1200 product families in one... | |
| Entry-level server systems based on the Intel® E7230 chipset and the Intel® Pentium® D processor or Intel® Pentium® 4 processor supporting Hyper-Threading (HT) Technology1 offer cost-effective features and are... | |
| For a smarter PC experience, look for the 2nd generation Intel® Core™ processor family and the Intel® P67 Express Chipset. This new PC platform features improved adaptive performance that adds... | |
| For the ultimate PC experience, the Intel® Z87 Chipset and 4th generation Intel® Core™ processor platform delivers unlocked and uncompromised performance and responsiveness. The platform offers speed on demand with... | |
| For the ultimate PC performance and responsiveness, the Intel® Z77 Express Chipset and 3rd generation Intel® Core™ processor delivers unlocked, unleashed, and uncompromised performance experience with amazing responsiveness. Adding... | |
| Get the most out of your gaming and digital media content creation experience with Intel® X79 Express chipset and Intel® Core™ i7 processor based PCs. The unlocked processor in the... | |
| Intel’s new generation of smart performance mainstream chipsets includes unique graphics and media features for a visibly better PC experience. From simple documents and photos to 3D games and HD... | |
| Intel's new workstation chipset for the Intel® Xeon® processor 50001 series enables dual-processor (DP) balanced platforms that help businesses be more productive and efficient. With the Intel® 5000X chipset,... | |
| Make your PC perform smarter with the Intel® H97 Chipset and the 4th generation and 5th generation Intel® Core™ processors. The Intel H97 Chipset and 4th and 5th generation Intel... | |
| The Intel® 3000 and 3010 Chipsets are designed for use with Intel® Xeon® 3000 Sequence, Intel® Pentium® 4 processor 600 Sequence, Intel® Pentium® D processor 800 Sequence and 900 Sequence,... | |
| The Intel® 3200 and Intel® 3210 Chipsets are designed for use with Intel® Xeon® processors 30001 sequence, in the LGA775 package in UP server platforms. The chipset contains two... | |
| The Intel® 5000P server chipsets for the Intel® Xeon® processor 5000 series enables Intel® dual-processor (DP) balanced server platforms that are efficient, dependable, and responsive. Intel® dual-core processor-based platforms help... | |
| The Intel® 5000V chipsets for the Intel® Xeon® processor 5000 series enable Intel® dual-processor (DP) balanced server platforms that are efficient, dependable, and responsive. Intel® dual-core processor-based platforms help businesses... | |
| The Intel® 5400 Chipset is bandwidth-enhanced for dual socket high performance applications. It provides support for faster processor, bus, and I/O speeds to enhance performance in demanding technical computing environments. | |
| The Intel® 5500 series of chipsets supports the Intel® Xeon® processor 5500 series, as well as the 32nm high-k Intel® Xeon® processor 5500 series, and features support for the Intel® | |
| The Intel® 7300 Chipset with Data Traffic Optimizations improve data movement across Intel® Xeon® processor 7300 series-based servers by increasing interconnect bandwidth, optimizing system bandwidth, increasing memory capacity, and improving... | |
| The Intel® 7500 chipset and Intel® 7500 Scalable Memory Buffer support the 45nm, high-k Intel® Xeon® processor 7500/6500 series and Intel® Itanium® processor 9300 series. The Intel 7500 chipset is... | |
| The Intel® 852GMV chipset, a mobile optimized integrated graphics solution with a 400 MHz system bus and integrated 32-bit 3D core at 133 MHz with Dynamic Video Memory Technology (DVMT),... | |
| The Intel® 852PM Chipset, optimized for the Mobile Intel® Pentium® 4 processor, features a 533 MHz system bus and support for up to 2 GB of high-speed DDR 333/266 memory. | |
| The Intel® 855GME chipset graphics memory controller hub (GMCH-M) is a highly integrated mobile solution optimized to support the Intel® Pentium® M processor. | |
| The Intel® C600 series chipsets support the Intel® Xeon® processor E5 family for servers, workstations, and other devices used in everything from large-scale technical clusters to data centers to small... | |
| The Intel® E7205 chipset represents the next step in entry workstation chipset technology for the Intel® Pentium® 4 processor. The Intel® E7205 chipset design provides a compelling transition to next-generation,... | |
| The Intel® E7210 chipset provides an affordable yet reliable, entry-level server platform based on the Intel® Pentium® 4 processor supporting Hyper-Threading (HT) Technology. For budget-conscious business users, an entry-level server... | |
| The Intel® E7221 chipset and Intel® Pentium® 4 processor supporting Hyper-Threading Technology1 create an affordable server platform specifically optimized for value-conscious markets and small businesses. Delivering impressive computing performance... | |
| The Intel® E7500 chipset, a volume chipset, supports dual-processor (DP) server systems optimized for the Intel® Xeon® processor with 512 KB L2 cache and Intel® NetBurst® microarchitecture. The Intel E7500... | |
| The Intel® E7520 and E7320 chipsets, with Intel® dual-processor (DP) server chipset technology, enable reduced power consumption and improved platform reliability and system manageability. These chipsets can deliver outstanding performance,... | |
| The Intel® E8500 chipset a high performance, scalable platform offered in the 64-bit Intel® Xeon® processor family. Intel's sixth-generation four-way MP platform is architected for dual-core CPUs, and it is... | |
| The Intel® E8870 chipset, featuring the E8870SP component, builds upon its single-node platform predecessor and allows for multi-node configurations of up to eight Intel® Itanium® processors. This added processor and... | |
| The Intel® G41 Express Chipset, when combined with the Intel® Core™2 processor family, delivers new technologies and innovative capabilities for digital home consumers. With major advancements in video, graphics, responsiveness,... | |
| The Intel® Z97 Chipset with 4th and 5th generation Intel® Core™ processors deliver excellent performance for an unparalleled PC experience. New responsiveness capabilities and unlocked flexibility together with stunning 3-D... | |
| The Mobile Intel® 910GML Express Chipset is optimized for the Intel® Celeron® M processor. The Mobile Intel® 910GML Express Chipset supports up to 2 GB of single channel DDR 333... | |
| The mobile Intel® HM70 Express Chipset is part of the mobile Intel® 7 series chipset family, providing integrated USB 3.0 on a single–chip Intel® microarchitecture (code named Sandy Bridge and... | |
| The mobile Intel® HM75 Express Chipset is part of the mobile Intel® 7 Series Chipset family, supporting both the 3rd and 2nd generation Intel® Core™ processor families. HM75 delivers: Up... | |
| The mobile Intel® HM76 Express Chipset is part of the mobile Intel® 7 Series Chipset family, providing integrated USB 3.0 on a single chip architecture and supports both the 3rd... | |
| The mobile Intel® HM77 Express Chipset is part of the mobile Intel® 7 Series Chipset family, providing integrated USB 3.0 on a single chip architecture and supports both the 3... | |
| The mobile Intel® HM86 Chipset is part of the mobile Intel® 8 Series Chipset family, providing integrated USB 3.0 and supporting 4th generation Intel® Core™ processor families. | |
| The mobile Intel® HM87 Chipset is part of the mobile Intel® 8 Series chipset family, providing integrated USB 3.0 and supporting 4th generation Intel® Core™ processor families. | |
| The mobile Intel® QM67 Express Chipset is part of the mobile Intel® 6 Series Chipset family, providing a single-chip architecture and delivers: Intel® vPro™ technology for the most secure and... | |
| The mobile Intel® QM77 Express Chipset is part of the mobile Intel® 7 Series Chipset family, providing integrated USB 3.0 on a single-chip architecture, and supports both the 3rd and... | |
| The mobile Intel® QM87 Chipset is part of the mobile Intel® 8 Series Chipset family, providing integrated USB 3.0 and supporting 4th generation Intel® Core™ processor families. | |
| The mobile Intel® QS77 Express Chipset is part of the mobile Intel® 7 Series Chipset family, providing integrated USB 3.0 on a single chip architecture and supports both the 3... | |
| The mobile Intel® UM67 Express Chipset is part of the mobile Intel® 6 Series Chipset family, providing a single chip architecture that delivers: Power optimization to provide the longest battery... | |
| The mobile Intel® UM77 Express Chipset is part of the mobile Intel® 7 Series Chipset family, providing integrated USB 3.0 on a single chip architecture and supports both the 3... | |
| The new Intel® Core™ i7 processor and Intel® X99 Chipset create the ultimate desktop PC platform for extreme gamers, enthusiasts, and content creators. This new platform is equipped with features... | |
| The second in a family of volume server chipsets, the Intel® E7501 chipset supports dual-processor (DP) server systems optimized for the Intel® Xeon® processor. The Intel E7501 chipset design delivers... | |
| With enhanced manageability and security features such as Intel® Standard Manageability and Intel® Identity Protection Technology, the Intel® Q75 Express Chipsets and 3rd generation Intel® Core™ vPro™ processor platform deliver... | |
| With industry-leading performance and responsiveness, the Intel® Q77 Express Chipset and 3rd generation Intel® Core™ vPro™ processor platform delivers improved manageability and security for your most demanding business needs. With... |