Premier Lighting & Production Company Datasheets for Broadcasting, Studio, and Theatrical Equipment and Supplies

Broadcasting, studio and theatrical supplies are used in the planning and production of television shows, radio programs, movies, films, plays, concerts, and other audio or video recordings.
Broadcasting, Studio, and Theatrical Equipment and Supplies: Learn more

Page: 1 2 3
Product Name Notes
· 1200 watt HMI lamp · Iris & shutters · Magnetic power supply · 6-color self-cancelling color changer with douser · Castered stand · Flat even light field · 15...
· Long throws to 175 ft · 575 HMI lamp · Iris & shutters · Mechanical dimmer · 6 color self-cancelling color changer with douser · 10' power cord &
. Effective light throw to 99 ft · Cooling fan · Iris · Mechanical dimmer · 6-color color changer · 12' power cord with U-ground plug · Height with Rolling...
. Throws to 150 feet. . Varialble focal length lens . Iris & dowser . 6 color, color changer . Lightweight and portable . Weight(head only) 34 lbs. . Length...
A Fresnel that's a Source Four. The Fixture you've waited for. Soft-focus lighting with the Source Four's award-winning HPL lamp, optics, energy savings, and punch. Your lighting rig is now...
A Source Four for the great outdoors. The benefits are optical acuity, brilliant light output and energy efficiencies. With it's long-life HID lamp,XT is ideal for long-term use anywhere.
Collapsable softlight. Comes with 4'cable, 16' extension, edison plug, light diffuser and carrying sleeve. Please call for Lowel products not shown. Most items ship from New York.
DMX cable tester, Dmx Input, DMX Output, Level Capture, DMX Input Analyzer, Moving Light Test Facility. Supplied with leather belt case, USB cable, user manual, and software.
Padded soft cases designed to protect and extend the life of mobile lighting fixtures. Secured zipped pocket for storing hardware. Features wheels and pull handles making it easier to transport.
Powerful LED source.85 Watt LED Very low power consumption Electronic flicker-free dimmable PSU Variable Beam Angle from 20° to 98°
The AC-165 features rolling wheels and a pull-up handle for easy transport. Three large secured zipper pockets for storing accessories.
Bubble Blast Features Massive dual fan output technology produces 100s of bubbles per minute Secondary dual fan lift system forces bubbles to rise high into the air Easy top-load bubble...
Features: Comparable to 575 fixture and double the lamp life Double the output of 250 fixture Increased speed on all motors Compact: 1/2 the size of 575 Fixture - 1/3rd...
Features: LED lamp source with equal output to 250 discharge Same features as the standard DS250Pro Nearly power consumption of standard DS250 Pro Improved optics and flat beam field 50,000...
Impressions 90 Luxeon K2 LED's 100,000 hrs of life 60 lumens per watt Low heat emission "Jim on Light" highly recommends the Impression - check out his review! To...
· Medium to long throw, 125 ft · ENX, MR16 360 watt, 82 volt lamp · Iris & shutters · 6-color color changer · Built-in spare lamp holder · Dual...
100-150w 3" lens unit for lighting objects up to 15' away. Base not included, order separately.
1000-2000w 8" lens unit. Comes with pre-focus socket, color frame and C-clamp. Bi-post socket available. For distances up to 55 feet.
1000w-2000 watt 8" lens unit for distances up to 50 feet. Mogul pre-focus lamp socket . Includes color frame and safety cable.
1200W MSR / MSD cold strike. High performance double condenser optical system. 100% closing iris. 100% closing mechanical dimmer. 6 way "Boomerang" colour changer system fitted with removable filter frames.
16 Channel DMX Stage Lighting Console 3 different operation modes- 2 x 8, 8 x 8 or 1 x 16 8 programmable Chases- 30 steps each 4 built in programs...
24 Channel DMX Dimming Console 4200 programmable Scenes- password protected 48 programmable Chases- password protected Single & Mix Chase functions Blind & Dark functions 24 individual channel faders 24 bump...
260 channel, DMX controller with PAN/TILT joystick. 4 data wheels for moving light control and data entry. Master dimmer with built-in pre-movements. USB In for downloads and uploads.
4-Way DMX Distributor Truss or Rack mount. 1 x DMX Input, 4 x DMX outputs & 1 DMX thru Electronic & Opto isolated 3 & 5 pin XLR DMX connectors...
400W Super High output Black light • Ideal for large venues • Comes with Hanging Bracket
50 watt high powered h2o LED simulated water effect. Dimming, speed and direction control via DMX. Click here to see H2O DMX Pro in action
500-750 watt 6" lens unit for distances to 35 feet. Medium pre-focus lamp socket . Includes color frame and safety cable.
700 watt with remote included.
PRESET CONSOLES These units are capable of storing up to ten presets recorded by capturing the output of a DMX512 console. Each preset can then be assigned a unique crossfade...
American DJ DMX Operator Pro 8 individual channels, 96 programmable scenes 8 programmable chases with fade and speed control Back-up memory using a 32 MB Compact Flash Card Fog Machine...
APATHY In its most basic mode the Apathy allows you to command all 512 DMX dimmers to the same level using the single intuitive control knob. Using the Apathy function...
Delta 3000 DMX is standard equipment and is available with a choice of two remote control devices. Delta 6000 Rosco's most powerful fog machine, consuming more that nine liters of...
DMX Operator 192 Assignable Joystick Pan/Tilt Fine button 192 DMX channels 12 Fixtures- 16 DMX channels each 30 programmable scene banks- 240 total programmable scenes 12 programmable chases 8 control...
DMX Operator An affordable solution for controlling DMX products Control up to192 DMX channels 12 individual fixture channels - Control up to 12 separate intelligent lights with up to 16...
PRINT YOUR OWN COLOR GOBO AT HOME The iPro™ projects an image created from a plastic slide. It fits into the iris slot of an ETC Source Four, Altman Shakespeare,...
Source Four LED Daylight Source Four LED Daylight luminaires produce beautiful light that mimics natural daylight. They provide the same functionality as other fixtures in the Source Four family, with...
A durable, all purpose, permanent floor for studios, stages or showrooms. This low luster, abrasion-resistant, felt backed floor comes in black, grey, light grey and white. Rolls are 6' x...
A PS-1 is all that's needed for a simple belt-pack to belt-pack system. Fast acting electronic circuitry protects against short circuits and overheating. It will power up to 60 BP-1...
A rugged, lightweight alternative to conventional Par 64 luminaires. Operates with 575 watt tungsten halogen lamps, and accepts a wide variety of interchangeable lenses. Uses standard 10” accessories. Comes with...
Additional kits, case options, and accessories available. Please call us at (818) 762-0884 for more information.
Altman's UV-705 is a compact, high output, 400 watt blacklight. It is designed to provide high intensity illumination of fluorescent materials at distances up to 150 feet. Fixture is equipped...
American Dj Flat Pars are a professional "low profile" LED Par Cans with bright output. New Mega Tripar Profile below
Antari DNG-100 - *More Info*
Antari DNG-200 - *More Info*
Antari F3 - *More Info*
Antari HZ-350 - *More Info*
Antari HZ-500 - *More Info*
Antari IP-1000 - *More Info*
Antari IP-1500 - *More Info*
Antari's new revolutionary fog machines feature integrated wireless control intelligence. This premium-performance series is specially upgraded for professional users who demand true plug-and-play operation for stage fog machines. All the...
ArKaos has designed MediaMaster Express to help quickly setup a show that includes video. If you have basic needs of DMX or MIDI synchronization but still want to benefit from...
Arriba Cases AT Truss Series protective cases are designed to securely transport and store stage trussing. Ridged bottom and ends to secure truss and protect truss from ripping bag. Pouch...
ASA1271 - A19, 6 watt, Medium Screw Base, E26/27dimmable, 2,700K
ASM4272 - MR16, 4 watt, Bi Pin, GU5.3 dimmable, 2,700K, 25deg
ASP32721 - PAR 30, 12 watt, E26/27dimmable, 2,700K, 25deg
ASP32741 - PAR 30, 12 watt, E26/27dimmable, 2,700K, 45deg
ASP33021 - PAR 30, 12 watt, E26/27dimmable, 3,000K, 25deg
ASP33041 - PAR 30, 12 watt, E26/27dimmable, 3,000K, 45deg
ASP34021 - PAR 30, 12 watt, E26/27dimmable, 4,000K, 25deg
ASP34041 - PAR 30, 12 watt, E26/27dimmable, 4,000K, 45deg
ASP35021 - PAR 30, 12 watt, E26/27dimmable, 5,000K, 25deg
ASP35041 - PAR 30, 12 watt, E26/27dimmable, 5,000K, 45deg
Basic 6 channel DMX controller. Features: Master dimmer fader On/Off switch 3-pin XLR output Operates with 9VDC battery or included power supply
Battery-powered focusable camera-top light. id-light is also dimmable. Comes with 4' cable and cigarette lighter connector.
Below are the most common lamps and accessories used for the Source 4. Click Here for more Source 4 Accessories. Click Here for more HPL Lamps.
BeltDriveFX units have been reconceived and engineered from the ground up to meet the diverse needs of a wide range of applications including theatre, television, long running installations and retail...
Blacklight 48 inch tube with Fixture
Blacklight, tube only, 24 inch
Blacklight, tube only, 48 inch
BP Series packs feature wide bandwidth and superior sidetone rejection. Packs are made of black extruded aluminum with recessed controls for listening level, on/off and signaling. Belt packs daisy chain...
BWA 2000 watt - 120v - 3200K
Color Filter for your lighting needs Please select the brand of choice below Roscolux $6.60 a sheet Eurocolor $5.60 a sheet
Configured in 12, 24 and 48 module designs. Available in either standard or AF (Advanced Features) versions. Rack spaces are mechanically designed to accept only the module type (15 amp,...
Crank-2 - *More Info*
Crank-2 System - *More Info*
Custom steel patterns are etched from a thin sheet of metal and are basically stencils for light. As such, they cannot contain unsupported structures and some fine detail may be...
CYX 2000 watt - 120v - 3200K
Designed and constructed using state-of-the-art technology to provide highly reliable service in touring/rental environments. Racks available in dual 1.8kW and 2.4kW, single 6kW and 12kW dimmer modules. Available in 24...
DLED 36 Brick - *More Info*
DLED 36 TriBrick
DLED60 Tri Strip
DMX Line Tester 3-pin
DMX Line Tester 5-pin
DPY 5000 watt - 120v - 3200K
DYS 600 watt - 120v - 3200K
EGT 1000 watt - 120v - 3200K
Eight way switch box with a maximum capacity of 15 amps or 1700 watts. Features 8 lighted switches, a re-setable circuit breaker and 8 edison sockets on the back of...
Elation Design Brick 70 - *More Info*
Elation ELAR 108 Par RGBW - *More Info*
Elation ELAR 180 Pro RGBAW - *More Info*
Elation ELAR 216 Panel RGBW - *More Info*
Elation ELAR DW Brick - *More Info*
Elation ELAR Panels Bracket - *More Info*
Elation ELAR Pars Bracket - *More Info*
Elation ELAR Tri Brick - *More Info*
Elation ELED DW Par56 - *More Info*
Elation ELED Tri Par56 - *More Info*
Elation Show Designer 1 Controller comes “Tabletop Style”–Includes removable rubber rails to fit standard 19-inch rack mount Large library of fixture settings for many different brands of lighting equipment Control...
Elation's new rugged Design LED Par Zoom fixtures feature motorized zoom LED pro pars, 10º to 60º motorized zoom, and 36 x 3 RGB LEDs with color mixing that smooth...
ELED Strip RGBW
Equipped with the "Double Bubble Wheel" designed to produce a plentiful amount of bubbles continuously.The W-101´s reservoir holds 1-liter of bubble liquid that will keep making bubbles for up to...
ETC's Source Four MultiPar fixtures has new technology for the classic fixture. 1000-watt performance from 575 watts. Click here for more information
Event Battery Pack
Event Brick W SYS - w/Rechargeable Battery Pack
Event Panel LED
Event Panel Sys
Event Par Sys
Event Par
FC/56 System - *More Info*
FKW 300 watt - 120v - 3200K
Flower
Flush and rack-mount stations perform the same as belt-backs. Multi-circuit units have selector for 1 to 9 circuits.
Four channel programmable dimmers from 600 to 1200 watt per channel. Designed to be powered with standard wall outlet circuits. May be mounted on a portable pipe tree or permanently...
FRG 500 watt - 120v - 3200K
FRK 650 watt - 120v - 3200K
FTK 500 watt - 120v - 3100K
GCA 250 watt - 120v - 3200K
Green & Yellow
High output DMX full sphere classic effect with 5 x 3-watt TRI Color LEDs. 3 DMX Channels (Rotation Speed/Direction;Dimm er/Strobe:Color) 2 DMX Modes: 1 or 3 Ch Modes Sound Active...
High output full sphere classic effect with 5x 3-watt white LEDs. Produces razor sharp beams from 116 lenses that rotate 360 degrees. Beams of light slowly rotate 360 degrees(continuous rotation...
High quality 3p XLR cable for DMX512 applications. Below are Accu Cable brand cables, for options on various other brands, please call for pricing.
High volume, low db, snow effect with digital display and is wireless.
HMI and Nine-Light Fixtures
Ideal for school auditoriums, concert tours, and churches. · Throws from 50-250 feet · SMH-850/D2 metal halide lamp (order separately) · Irisl, clipper & dowser · Variable focal length lens...
Ideal for small stage, merchandise, art, and nightclub lighting. Light throw to 20. Color Frame and Safety Cable included. Comes with Male Edison Connector (order lamp & barn doors separately)...
Includes colorframe, 3' bare end lead wires and safety screen. Order lamp, C-Clamp connector and barn door separately. ( Barn door included with Q-Lite Jr. only)
Intelligent DMX Controller with Compact Flash Drive 2 Universe Outputs 1024 Total DMX Channels Large Fixture Library Effects Engine Control 48 moving light fixtures of up to 32 channels each.
Lamp for 5000 DMX
Lamp for Ellipsoidal Strobe Module
Lamp for Mark II Strobe
Lamp for Strobe Cannon
Lamp for Super Strobe and 3000 DMX
Lamp for Superstar Strobe
LED and MSD lamp fixtures designed for a multitude of applications.
Led Wireless RGB Battery Powered Kit includes twelve (12) 6" x 6" x 7" pods, transmitter, kit charger (charges 12 units at a time), and castered road case. Charge time...
Lensless unit with color frame. Ideal for stage, display, and party lighting. Multi Par 38 comes with Par 38 150 watt Flood lamp Steel Par38/R40 - order lamp separately Order...
Long life LED gooseneck light with on/off switch. Can be used with all Elation controllers with a USB input as well as any standard USB product.
LS-60/A - *More Info*
LTS-1 Black Tripod Stand - *More Info*
LTS-10B Heavy Duty Steel Lighting Stand with T- Bar - *More Info*
LTS-50T - *More Info*
Mega Flash is a powerful 800W unit. 2 DMX channels for speed and dimming. Speed and dimmer control knob on rear of unit. Sound active.
Mini red and green laser which projects hypnotic web type patterns. Sound active, non DMX. Includes wireless remote control. Click here to see Micro Hypnotic in action
Mini version of the popular Galaxian. Red and green laser shower effect & 3D effect, sound active, non DMX. Includes wireless remote control. Click here to see Micro 3D in...
Mister Kool produces fog that stays low to the ground, similar to a dry ice effect -- but using just standard fog juice and ice cubes. No need for expensive...
Multi-use broad throw halogen fixture Comes with 16' cable, edison plug, protective screen and barndoor.
Multiple use tester for the professional lighting electrician. Cable test monitors line continuity, shows completed circuits. Lamp test indicates the lamp and fixture continuity. Circuit tester checks if power is...
NSI DS Series Dimmers feature 12 channel, 1200 watts per channel and 12 channel, 2400 watts per channel packs. Each has both Micro-Plex and DMX 512 control signals and is...
Often used to distribute data and power from DMX power supplies to DMX devices, e.g. scrollers, indexing rotators, etc. Also used for some AMX dimming/control systems.
Opti 30 UV - *More Info*
Opti RGB
Opti Tri 30
Opti Tri Par
P64 LED Plus System - *More Info*
Padded soft case designed to protect mobile lighting fixtures. Extra wide mouth design allows gear to be removed quickly and easily.
Padded soft cases designed to protect and extend the life of mobile fixtures.
Padded soft cases designed to protect and extend the life of mobile fixtures. Fits most speaker stands. Fits two tripod stands.
Padded soft cases designed to protect and extend the life of mobile lighting fixtures.
PAR 20 Uses 120v MR-16 style lamp with E26 screw base. Comes with color frame and attached edison plug. Order lamp and barn doors separately. PAR 16 uses 120v MR-16...
Portable lighting package including: 4x Par-38A high polish par cans 1x T16F chase controller with foot controller 4x LL-Par38 150W lamps 1 x LTS-6 tripod stand 1x four pack of...
Powerful but small halogen fixture with broad throw. Comes with 16' cable, edison plug and barndoor.
Premier Lighting supplies staging and accessories for theaters, universities, stadiums, arenas and the industrial/rental market. Modular decking, support structures, flooring, pit fillers, guard rails, stairs, risers and ADA compliant systems...
Pro bubble machine with timer remote, equipped with the "Double Bubble Wheel" designed to produce a steady, copious stream of bubbles. The frontal spout directs a high output of bubbles...
Protron Color - DMX Color-changing
Protron Star - DMX
RDM/DMX data truss mount data 6 way splitter.
Red and green dual laser, dmx, sound active, built-in programs. Click here to see Duo Scan RG in action
Red, green and blue lasers creates a unique "web" pattern. Click here to see Hypnotic RGB in action
Roscolux Diffusion
Scoop lights produce a wide, even, soft-edged light which is well suited for blending cyclorama color washes. It is also useful for lighting large areas such as a gym. They...
Single DMX channel Pack
Smartfade gives you big ETC lighting control quality at a compact price. Features 48 24-step sequences 99-step Stack sequence DMX out and DMX in MIDI in and MIDI out SD...
Snap Shot is a white LED Strobe with 220 bright LEDs. Big Shot is white LED Strobe with 96 bright LEDs.
Stage Act 46 - *More Info*
Stage Act 56 - *More Info*
Stage System A - *More Info*
Stage System B - *More Info*
Stations operate in three modes: Press-to-talk; Hands-free, or as a headset. Unit may be remotely overridden. Multi-circuit models select 1 to 9 circuits. Six models are available.
Strand 500-1000w 6" lens unit. Comes with pre-focus socket, color frame and C-clamp. Bi-post socket available. For distances up to 40 feet.
System includes: 1x Light Copilot III controller 2x LC-4SP, 4-Ch. Power Packs (15A per pack) 1x 25 ft. connector cable 1x 10 ft. connector cable LIGHT COPILOT III SPECIFICATIONS: 16...
System Requirements: Windows XP/VISTA/SEVEN 32-bit or 64-bit compatible Laptop or desktop computer with 2.0 USB port 1280 x 800 screen resolution 1 GB of RAM for storage 1 GHz (Single...
Terminator plugs are put at the end of the last DMX cable to terminate the data signal for proper operation of electronic equipment.
Tests live 19-Pin six-circuit extensions and dimmer outputs used in theaters, live events, concert touring, motion picture filming or wherever six-circuit cable is used. Six independent testers, each providing three...
The 520 is a high performance memory lighting console with 24 submasters featuring a Pentium processor. It has a control capacity of 600 dimmer channels plus 400 attributes. Space limitations...
The ART SSC is a lighting controller for permanent installations. The device is completely solid-state, with no moving parts; it is an extremely secure and low-maintenance installation control solution that...
The DMX Terminator plugs into the feed-through connector of the final DMX device on a control cable. It improves signal reliability by preventing reflections and reducing ringing. Enhanced terminator features:...
The DMX512 Wall Plate is a single-gang "switch box" cover milled from solid aluminum. Fitted with either a male or female 5-pin XLR connector, the plate is available in black...
The Galaxian series of fixtures create awesome showers of laser beams, creating a solar system-type effect when projected on any surface. Use them to create exciting animated patterns on a...
The i Series Quad Rolling Rack from Leviton allows the dimming power of a permanent installation, while providing the flexibility of a portable unit, and is easily reconfigured to meet...
The Infinity Gobo Animation Unit, which can be attached to virtually any spotlight, will accept an Infinity Disk. It is usually used with a steel or glass gobo in the...
The innovative design of this accessory power supply can provide power and data in many different formats to suit varying fixture inventories. Primarily designed to power and control Color Kinetics...
The Kreios G1 LED projector from Osram Sylvania uses interchangeable standard E-size and do-it-yourself gobos to project brand names and logos. Using high-powered LEDs, the unit has a dedicated optical...
The Micro Flood is a lightweight soft-edged spotlight designed to produce narrow to wide beam spreads up to 15' away. It uses MR-16 dichroic reflector lamps which are ideal for...
The MS-200 features a 1.65 amp outboard power supply, and universal input of 100 to 240V 50/60 Hz. Includes paging, linking, speaker and auxiliary audio input. May be used with...
The MSM-2 adds two more circuits to MS-200 Master Station, deriving it's power from the host unit. Connection is made via a 9-pin D-sub connector on the rear panel. Connections...
The P64 is an LED par can with ultraviolet spot and DMX-512 protocol with a 3-channel DMX. 151 UV LEDs produce a very smooth projection that emits extremely low heat...
The Remote Addressing Device (RAD) allows users of RDM enabled devices to set the DMX512 start address remotely. A must have for every technician's tool box, the RAD will save...
The RGB3C is a basic 3-channel RGB LED controller that is ideal for DJs, small night clubs, and bars that want a simple LED controller to run the show. The...
The Royal 3D creates a blue and green laser effect. Click here to see Royal 3D in action
The Royal Sky has 6 DMX Channels, 3 operational modes (DMX, Sound Active or Master/Slave), has a 38-degree beam angle and only consumes a maximum of 20W of power. Click...
The SKY-CYC is ideally suited for use in theatres and television studios as a compact, lightweight means of lighting large cycloramas from above. Clamp, safety cable, and color frame included.
The Sparkle LED 3W is an LED Moonflower with razor sharp white beams utilizing one 3W LED. Wide beams cover a large area and can rotate slowly or remain static.
These 15 LED red, green and blue rotating beams shoot from 19 lenses to cover a large area. It's sound active from built-in programs with a stepper motor for smooth,...
These compact, lightweight indirect fill-lights provide a very soft even wash of light. Comes with color frame and safety cable. The single lamp 1000w junior will evenly cover a 20'x19'...
These high quality headsets are very comfortable and have only one moving part, making them nearly unbreakable under normal circum stances. Pricing does not include plugs. We will install your...
These moving-head fixtures are controlled with 16 channels of DMX, and feature full 16-bit movement resolution, with pan of 630 degrees and tlt of 265 degrees. The fixtures have a...
These PAR Can Combo Packages come complete with PAR Can, Lamp, 4 Color Filters, Clamp, Safety Cable, Gel Frame, and power cord with Edison plug. PAR 64 comes with 500...
These units are excellent for schools and churches who are doing expanded productions. This memory board has fast, responsive digital design. Complete submastering allows quick access to 16 pages of...
These watertight, heavy duty units are an excellent choice for outdoor, wet locations. Construction is of cast aluminum with an optional stainless steel snoot/color frame holder. Comes with 24" water...
This 150W metal halide fixture offers the Source Four's famous cool beam, excellent imaging, crisp pattern projection, and bright, even field with a long-life, low maintenance 9,000-hour lamp, perfect for...
This award-winning aluminum die cast fixture provides 100-watt output and wide coverage. Features include: Glass reflectors Shatter-proof front glass cover Convection cooled vents
This classic American DJ effect now features LED technology, with 3-watt 3-in-1 RGB “TRI Color” LEDs and 23 sound-activated beams that dance and strobe to the music.
This controller is designed to communicate with all DMX 512 intelligent lighting fixtures. It is pre-programmed for many popular intelligent fixtures and may be easily configured for other fixtures. Features...
This easy-to-use mini rotating ball produces 56 sound-activated beams that change color and strobe to the sound of music.
This feature-packed compact design has razor sharp optics and a flat beam field, as well as an LED lamp source with output greater than 150 discharge. The 60,000 hour solid...
This full size universal DMX controller offers you both power and flexibility for all your programming applications. The Show Designer 3 makes programming simple and fast. A Compact Flash drive...
This high-powered 160W UV panel throws large amounts of fluorescent UV over a wide area, all from a compact, low profile case.
This is a great fog machine at a fantastic price! It covers 3,500 cu. ft. per minute.
This is a medium-duty fogger with 4,000 cu. ft. per minute output. It features a 1-quart removeable tank and a 10 ft. cable with controller.
This NSI lighting control console processes 128 control channels with 512 dimmer capability. Cue capacity is 400 with up to 99 chase effects. Features include SMPTE via MIDI time code,...
This terrific item links your system with most push-to-talk "walkie-talkies". It is put into the intercom circuit like a belt-pack. When one of the "walkie-talkies" is plugged in, via the...
Two scene manual control with memory that lets you store a cue and recall it when needed. Other features include, dual split dipless cross-faders, bump buttons, programmable chase, chase rate...
Used for most DMX512 applications. Below are Accu Cable brand cables, for options on various other brands, please call for pricing.
Using low voltage and low wattage MR16 lamps, these units provide brighter light than R-40 type strips. They are 3" wide by 7" long. Lamps are wired in series in...
Utilizing a unique, die-cast aluminum reflector and enhanced coatings, Source Four PAR delivers equal or better light output than conventional 1k watt PAR 64's. It uses the same HPL lamp...
Want to pile-on two DMX512 sources? You can't just tie the outputs together like you can with 0 to 10 volt analog control signals. Combining two DMX512 sources requires a...
With its wave lens design and easy focusing knob, the PARnel lets you quickly access a range of 25 to 45 degrees - a smooth, soft, symmetrical field that you...
With the Gizmo DMX512 test tool you can transmit, receive, save and playback scenes and perform a variety of data and cable tests. Transmit Up to 512 Channels of DMX512...
All lamps in this category are MR16, 5 watts NW - Neutral White WW - Warm White
Electronic power supply. Hot restrike Removable P.S.U. Lamp: MSD 575 HR G22 46000Ln. 6000K. 2000 hours. (Philips). 100% closing and removable iris. 100% closing mechanical dimmer. 6 way color changer.
Great for performance stages where traditional par cans emit a lot of heat onto performers Full Master-Slave operation 151 5mm LEDs *Call to order this item in Polished Aluminum or...

<< Prev