Premier Lighting & Production Company Light Copilot III 560-112

Description
System includes: 1x Light Copilot III controller 2x LC-4SP, 4-Ch. Power Packs (15A per pack) 1x 25 ft. connector cable 1x 10 ft. connector cable LIGHT COPILOT III SPECIFICATIONS: 16 channel analog chase controller Control panel has two 8-channel zones Fog Machine trigger button with LED function indicators (compatible with specific American DJ fog machines) 16 built-in programs Each zone is switchable from audio (sound activated) to standard to timed chase (Fast Chase to 10 minute intervals) Internal Microphone or line input for music control Audio sensitivity control knob Daisy chain up to 3 switch packs for easy installation and enhanced expendability Max Power: 15A Total, 10A per channel
Description
System includes: 1x Light Copilot III controller 2x LC-4SP, 4-Ch. Power Packs (15A per pack) 1x 25 ft. connector cable 1x 10 ft. connector cable LIGHT COPILOT III SPECIFICATIONS: 16 channel analog chase controller Control panel has two 8-channel zones Fog Machine trigger button with LED function indicators (compatible with specific American DJ fog machines) 16 built-in programs Each zone is switchable from audio (sound activated) to standard to timed chase (Fast Chase to 10 minute intervals) Internal Microphone or line input for music control Audio sensitivity control knob Daisy chain up to 3 switch packs for easy installation and enhanced expendability Max Power: 15A Total, 10A per channel

Suppliers

Company
Product
Description
Supplier Links
Light Copilot III - 560-112 - Premier Lighting & Production Company
North Hollywood, CA, USA
Light Copilot III
560-112
Light Copilot III 560-112
System includes: 1x Light Copilot III controller 2x LC-4SP, 4-Ch. Power Packs (15A per pack) 1x 25 ft. connector cable 1x 10 ft. connector cable LIGHT COPILOT III SPECIFICATIONS: 16 channel analog chase controller Control panel has two 8-channel zones Fog Machine trigger button with LED function indicators (compatible with specific American DJ fog machines) 16 built-in programs Each zone is switchable from audio (sound activated) to standard to timed chase (Fast Chase to 10 minute intervals) Internal Microphone or line input for music control Audio sensitivity control knob Daisy chain up to 3 switch packs for easy installation and enhanced expendability Max Power: 15A Total, 10A per channel

System includes:

  • 1x Light Copilot III controller
  • 2x LC-4SP, 4-Ch. Power Packs (15A per pack)
  • 1x 25 ft. connector cable
  • 1x 10 ft. connector cable LIGHT COPILOT III SPECIFICATIONS:
  • 16 channel analog chase controller
  • Control panel has two 8-channel zones
  • Fog Machine trigger button with LED function indicators (compatible with specific American DJ fog machines)
  • 16 built-in programs
  • Each zone is switchable from audio (sound activated) to standard to timed chase (Fast Chase to 10 minute intervals)
  • Internal Microphone or line input for music control
  • Audio sensitivity control knob
  • Daisy chain up to 3 switch packs for easy installation and enhanced expendability
  • Max Power: 15A Total, 10A per channel
Supplier's Site

Technical Specifications

  Premier Lighting & Production Company
Product Category Broadcasting, Studio, and Theatrical Equipment and Supplies
Product Number 560-112
Product Name Light Copilot III
Unlock Full Specs
to access all available technical data

Similar Products