The i Series Quad Rolling Rack from Leviton allows the dimming power of a permanent installation, while providing the flexibility of a portable unit, and is easily reconfigured to meet individual requirements. The patented plug-in output connector modules make meeting varied production requirements less of a production.
The i Series rack is available in 48-dimmer or 96-dimmer configurations in a highly mobile but nicely compact 38" high cabinet. The cabinet is road rugged, with a welded steel and aluminum frame.
Features:
Accepts 12-20A quad plug-in dimmer modules
Accepts 2 plug-in control modules, one on-line backup to the other
Welded steel and aluminum frame with heavy-duty locking swivel casters
Tubular frame open at top and bottom to allow for insertion of 1-1/2" pipe
Dual heavy-duty recessed handles on each side
Six hot pockets, four 20A stage pin connectors, and two 20A duplex U-ground connectors
400A or 600A bussing
Single-phase three-wire or three-phase four-wire via bus straps
Cam-type input connectors with or without feed-through
The i Series Quad Rolling Rack from Leviton allows the dimming power of a permanent installation, while providing the flexibility of a portable unit, and is easily reconfigured to meet individual requirements. The patented plug-in output connector modules make meeting varied production requirements less of a production.
The i Series rack is available in 48-dimmer or 96-dimmer configurations in a highly mobile but nicely compact 38" high cabinet. The cabinet is road rugged, with a welded steel and aluminum frame.
Features:
- Accepts 12-20A quad plug-in dimmer modules
- Accepts 2 plug-in control modules, one on-line backup to the other
- Welded steel and aluminum frame with heavy-duty locking swivel casters
- Tubular frame open at top and bottom to allow for insertion of 1-1/2" pipe
- Dual heavy-duty recessed handles on each side
- Six hot pockets, four 20A stage pin connectors, and two 20A duplex U-ground connectors
- 400A or 600A bussing
- Single-phase three-wire or three-phase four-wire via bus straps
- Cam-type input connectors with or without feed-through