Premier Lighting & Production Company Datasheets for Adhesive Tapes

Adhesive tapes are used to assemble materials or parts together using a sticky chemical bond. Adhesive tapes are made by coating a backing or carrier (paper, plastic film, cloth, foam or foil) with an adhesive on a web or roll coater.
Adhesive Tapes: Learn more

Product Name Notes
Blacktak is famous for being the first high-temperature, self-adhesive, matte, black, light-masking foil, and is still the most heat resistant on the market. Aluminum foil coated on one side with...
Electrical Tape black vinyl 3/4 in x 60 ft
Electrical Tape friction cloth 3/4 in x 60 ft
Electrical Tape white vinyl 3/4 in x 60 ft
For furniture placement, actor's marks, fly settings, etc... Roll is 1/2" x 60 yards
For installing temporary floor coverings.
Masking Tape Natural 2in x 60 yd
Masking Tape White 2 in x 60 yd
Plain white paper tape for labeling control boards, etc.
Tape that glows in the dark.
The economy tape with the shiny backing and high tack adhesive. Holds almost anything.
The real thing. This is the same tape preffered by Hollywood professionals. Non-reflective, cloth backed tape for securing cable, lights, carpet, etc.