Premier Lighting & Production Company Datasheets for Broadcasting, Studio, and Theatrical Equipment and Supplies
Broadcasting, studio and theatrical supplies are used in the planning and production of television shows, radio programs, movies, films, plays, concerts, and other audio or video recordings.
Broadcasting, Studio, and Theatrical Equipment and Supplies: Learn more
| Product Name | Notes |
|---|---|
| Collapsable softlight. Comes with 4'cable, 16' extension, edison plug, light diffuser and carrying sleeve. Please call for Lowel products not shown. Most items ship from New York. | |
| Custom Cables · Stage Pin · Multi-cable · Socapex/Veam type · Cam Loc · Break-ins/out · Power Distibution We manufacture cables to your specifications in our own shop from UL-listed... | |
| Features: Black extension cable Molded Edison U-ground connector 12/3 SJTW black | |
| 100% vinyl tiles used for studio floors and dance floors. Comes in white, black or grey. Each tile is 3 square feet. Specify number of tiles in quantity column in... | |
| 4 Channel DMX Dimmer pack Two three prong Edison sockets per channel 3 pin XLR DMX input and output LED Display Power Input - 120v Maximum Load - 10A per... | |
| ALTMAN location fresnels integrate aluminum extrusion and die castings with other non-corrosive materials for durability and high perfor mance. All models include wire guard and connector and safety cable. The... | |
| Handy ties for cables and other unruly items. BongoTies consist of a heavy guage rubber band attached to a patented wooden "Bongo" closure pin. The Bongo pin is designed to... | |
| A reversible black on one side, grey or white on the other, vinyl floor with a non-slip finish. This material is 63 inches wide, and sold by the linear foot... | |
| A simple low-cost portable dimmer pack that can be operated stand-alone or combined into small systems. Also available for permanent, wall mount installation. The Smartpack comes with either 6 channels... | |
| Additional kits, case options, and accessories available. Please call us at (818) 762-0884 for more information. | |
| Altman 360QX Speed Cap Retainer | |
| Altman Lens Barrel Screw | |
| Altman Shutter Blade for 3.5Q | |
| Altman Shutter Blade for 360Q | |
| An LCD display and integral keypad allow you to set levels, check dimmers, or even program and run cues from any location in your venue. | |
| Apollo's Smart Move® is the next generation in gobo moving effects technology. In addition to simple multi-direction rotation, the Smart Move offers an array of individual gobo movements without the... | |
| Barn Doors 4-way for Altman 10 in TV Fresnel | |
| Barn Doors 4-way for Altman 5 in TV Fresnel | |
| Barn Doors 4-way for Altman 7 in TV Fresnel | |
| Barn Doors 8-way for Altman 10 in TV Fresnel | |
| Barn Doors 8-way for Altman 5 in TV Fresnel | |
| Barn Doors 8-way for Altman 7 in TV Fresnel | |
| Barn Doors for Altman 3 in TV Fresnel | |
| Barn Doors for Altman 4.5 in TV Fresnel | |
| Battery-powered focusable camera-top light. id-light is also dimmable. Comes with 4' cable and cigarette lighter connector. | |
| Below are the most common lamps and accessories used for the Source 4. Click Here for more Source 4 Accessories. Click Here for more HPL Lamps. | |
| Black tie line comes in spools or 48' hank. | |
| Cam-Lok Double Ended - Female - Black | |
| Cam-Lok Double Ended - Female - Blue | |
| Cam-Lok Double Ended - Female - Green | |
| Cam-Lok Double Ended - Female - Red | |
| Cam-Lok Double Ended - Female - White | |
| Cam-Lok Double Ended - Male - Black | |
| Cam-Lok Double Ended - Male - Blue | |
| Cam-Lok Double Ended - Male - Green | |
| Cam-Lok Double Ended - Male - Red | |
| Cam-Lok Double Ended - Male - White | |
| Cam-Lok Panel Mount Double Set Screw - Female - Black | |
| Cam-Lok Panel Mount Double Set Screw - Female - Blue | |
| Cam-lok Panel Mount Double Set Screw - Female - Green | |
| Cam-Lok Panel Mount Double Set Screw - Female - Red | |
| Cam-Lok Panel Mount Double Set Screw - Female - White | |
| Cam-Lok Panel Mount Double Set Screw - Male - Black | |
| Cam-Lok Panel Mount Double Set Screw - Male - Blue | |
| Cam-Lok Panel Mount Double Set Screw - Male - Green | |
| Cam-Lok Panel Mount Double Set Screw - Male - Red | |
| Cam-Lok Panel Mount Double Set Screw - Male - White | |
| Cam-Lok Panel Mount Stud - Female - Black | |
| Cam-Lok Panel Mount Stud - Female - Blue | |
| Cam-Lok Panel Mount Stud - Female - Green | |
| Cam-Lok Panel Mount Stud - Female - Red | |
| Cam-Lok Panel Mount Stud - Female - White | |
| Cam-Lok Panel Mount Stud - Male - Black | |
| Cam-Lok Panel Mount Stud - Male - Blue | |
| Cam-Lok Panel Mount Stud - Male - Green | |
| Cam-Lok Panel Mount Stud - Male - Red | |
| Cam-Lok Panel Mount Stud - Male - White | |
| Cam-Lok Paralleling T - Black | |
| Cam-Lok Paralleling T - Blue | |
| Cam-Lok Paralleling T - Green | |
| Cam-Lok Paralleling T - Red | |
| Cam-Lok Paralleling T - White | |
| Cam-Lok Snap Back Cover - Black | |
| Cam-Lok Tapping T - Black | |
| Cam-Lok Tapping T - Blue | |
| Cam-Lok Tapping T - Green | |
| Cam-Lok Tapping T - Red | |
| Cam-Lok Tapping T - White | |
| Cam-Lok Tri-Tap - Black | |
| Cam-Lok Tri-Tap - Blue | |
| Cam-Lok Tri-Tap - Green | |
| Cam-Lok Tri-Tap - Red | |
| Cam-Lok Tri-Tap - White | |
| Cam-Lok Tri-Tap T - Black | |
| Cam-Lok Tri-Tap T - Blue | |
| Cam-Lok Tri-Tap T - Green | |
| Cam-Lok Tri-Tap T - Red | |
| Cam-Lok Tri-Tap T - White | |
| Cap & socket assemby, designed for the Shakespeare, is modified to be a direct replacement for the Altman 360Q cap. With this cap there are no tools needed for lamp... | |
| Clamp, Mega-Baby, Black for motion picture | |
| Clamp, Mega-Clamp Aluminum | |
| Clamp, Mega-Clamp Black | |
| Clamp, Mega-Claw Aluminum | |
| Clamp, Mega-Claw Black | |
| Clamp, Mega-Claw, Swivel, Aluminum | |
| Clamp, Mega-Claw, Swivel, Black | |
| Clamp, Mega-Senior, Black for motion picture | |
| Clamp, Mega-Swivel Aluminum | |
| Clamp, Mega-Swivel Black | |
| Clamp, Mega-TC Clamp Aluminum | |
| Clamp, Mega-TC Clamp Black | |
| Clamp, Mega-TC Clamp, Swivel, Black | |
| Clamp, Micro-Clamp Aluminum | |
| Clamp, Micro-Clamp Black | |
| Clamp, Mini-Baby, Black for motion picture | |
| Clamp, Mini-Clamp Aluminum | |
| Clamp, Mini-Clamp Black | |
| Clamp, Mini-Clamp TV Aluminum | |
| Clamp, Mini-Clamp TV Black | |
| Clamp, Mini-Claw Aluminum | |
| Clamp, Mini-Claw Black | |
| Clamp, Monstro-Clamp 4 Aluminum | |
| Clamp, Safety-Clamp Aluminum | |
| Clamp, Safety-Clamp Black | |
| Clamp, Versi-Clamp Aluminum | |
| Clamp, Versi-Clamp Black | |
| Clamps for grid assemblies | |
| Clamps, Uni-Bolt with Channel | |
| Color Frame Altman 10 in TV Fresnel | |
| Color Frame Altman 3 in TV Fresnel | |
| Color Frame Altman 4.5 in TV Fresnel | |
| Color Frame Altman 5 in TV Fresnel | |
| Color Frame Altman 7 in TV Fresnel | |
| Commonly used as a staging material for theater and rock and roll whenever a light-absorbing surface is needed. Not suitable for heavy traffic or other types of dance. Comes in... | |
| Compact, focusable low-level key or accent light. Comes with 4' cable, 12' extension, edison plug, and stand fitting. Please call for Lowel products not shown. Most items ship from New... | |
| Compact, reliable, and rugged, these packs are available in 6x2.4k per channel,12x2.4k per channel, and 24x1.2k per channel configurations. These packs are ideal for budget minded institutions who are interested... | |
| Confetti-sized fluorescent plastic bits - each one a colorful glowing light source. A powerful visual highlight on any surface, a dramatic moving light effect when they travel through the air. | |
| Connectors listed are double set screw model. | |
| Convert any 6-1/4" ellipsoidal into a small, portable followspot with these accessories. The lightweight aluminum Drop-in Boomerang holds six colors, is reversible for either right or left handed operation, drops... | |
| Coupler, 2" Coupler Swivel To Quad 1.5 Aluminum | |
| Coupler, 2" Coupler Swivel to Quad Coupler 1.5 Black | |
| Coupler, 2" Square Coupler 90° Aluminum | |
| Coupler, 2" Square Half Coupler Aluminum | |
| Coupler, 2" Square Parallel Coupler Aluminum | |
| Coupler, 2" Square Swivel Coupler Aluminum | |
| Coupler, Mega-Burger, 90°, Aluminum | |
| Coupler, Mega-Burger, 90°, Black | |
| Coupler, Mega-Burger, Half, Aluminum | |
| Coupler, Mega-Burger, Half, Black | |
| Coupler, Mega-Burger, Parallel, Aluminum | |
| Coupler, Mega-Burger, Parallel, Black | |
| Coupler, Mega-Burger, Swivel, Aluminum | |
| Coupler, Mega-Burger, Swivel, Black | |
| Coupler, Mega-Coupler Aluminum | |
| Coupler, Mega-Coupler Black | |
| Coupler, Mega-Coupler Eye Aluminum | |
| Coupler, Mega-Coupler Eye Black | |
| Coupler, Mega-Coupler Stainless Steel Aluminum | |
| Coupler, Mega-Coupler Stainless Steel Black | |
| Coupler, Mega-Coupler, 90°, Aluminum | |
| Coupler, Mega-Coupler, 90°, Black | |
| Coupler, Mega-Coupler, Swivel, Aluminum | |
| Coupler, Mega-Coupler, Swivel, Black | |
| Coupler, Mini-Coupler Aluminum | |
| Coupler, Mini-Coupler Black | |
| Coupler, Quad-Coupler 1.5, 90°, Aluminum | |
| Coupler, Quad-Coupler 1.5, 90°, Black | |
| Coupler, Quad-Coupler 1.5, Aluminum | |
| Coupler, Quad-Coupler 1.5, Black | |
| Coupler, Quad-Coupler 1.5, Parallel, Aluminum | |
| Coupler, Quad-Coupler 1.5, Parallel, Black | |
| Coupler, Quad-Coupler 1.5, Swivel, Aluminum | |
| Coupler, Quad-Coupler 1.5, Swivel, Black | |
| Crimples wire connections and compatible screws mean you only need one Phillips screwdriver to change a Bates stage pin connector. | |
| Doug Fleenor Design makes a series of Relay Packs that are controlled by DMX512. The single channel unit, designed to switch up to a 20 amp line voltage load, uses... | |
| Features Include: Synchronized Hopping os FHSS Radio and DMX High Speed Broadcast Data Rate with Optimized Data Format Adjustable Output Power Adjustable Hopping Patterns, Including Full Bandwidth Hopping and Limited... | |
| For clamping a pipe to a pipe. Fixed cheeseboro for right angle junctions, swivel for all other angles. | |
| For combining electrical loads, such as putting two or three lights on one circuit. Available with bare ends, twistlock, or Edison connectors. | |
| Fuse Holder for American Dj DMX20L | |
| Fuse Holder for Elation DP-640 | |
| Fuse Holder NCW 20-002-0019 | |
| Go beyond effects lighting and give your theater effective LED luminaires that can be trusted in every application, from key, fill and side light to color washes and cyc lighting... | |
| House light controllers are an easy-to-use adjunct to stage light controllers for systems in which stage lights are not in constant use but house lights are. They require between +12... | |
| If you do not see the lamp socket needed for your fixture please call for price and availability. | |
| Includes colorframe, 3' bare end lead wires and safety screen. Order lamp, C-Clamp connector and barn door separately. ( Barn door included with Q-Lite Jr. only) | |
| Includes: 1x SDC-6 simple controller, 1x DP-415 Dimmer Pack, 1x 25-ft DMX cable Individual channel intensity control Master Dim Control Controller operates with 9VDC battery or included power supply SDC-6... | |
| Interfacing to older dimmers, custom controls, animatronics and motion control are just a few of the uses of these DMX512 to 0-10 Volt Analog Converters. Available in 24-channel and 96-channel... | |
| LED TV Panel Light. Cool and Warm White LED's to mix color temperature. Color temperature range from 3200°k to 6500°k. Click here for more information | |
| Light duty plastic quick release clamp. Maximum weight 33lbs | |
| Many of your favorite clamps are now available in black! Click here to view. | |
| Mini Baby 2 Rise Stand R/M leg 3/4" x 14" | |
| Mini C-Clamp, 1.5" ID pipe, 1/4" yolk bolt | |
| MTX-DE8 Decoder 8 channels from DMX control desks to analog dimmers and fluorescent lighting fixtures whose ballasts accept 0 to +10VDC dimming control. The decoder hangs in the grid, next... | |
| Multi-use broad throw halogen fixture Comes with 16' cable, edison plug, protective screen and barndoor. | |
| One Channel DMX dimmer Pack with LED display Maximum power:10A | |
| PBG 15 amp female- Black | |
| Powerful but small halogen fixture with broad throw. Comes with 16' cable, edison plug and barndoor. | |
| Rip-Tie EconoCinch has a loop lock to provide extra leverage for tightening. The buckle is non-metallic and safe around electrical and magnetic equipment. Good for at least 1000 refastenings. 3/4" | |
| Rip-Tie EconoWrap is made of gentle hold hook and loop fastener. It features a die cut rounded end for loosening and is good for at least 1000 refastenings. 3/4" Wide,... | |
| Rip-Tie Lite is made of one piece of double-sided hook and loop fastener. It Has a die-cut slot for attachment to a single cable and is good for 200-300 refastenings. | |
| Rosco Gobo Rotators accept "B" size patterns, steel or glass, and are fitted into the iris slot of an ellipsoidal spotlight. These gear-driven rotators are available in single or double... | |
| Rosco Power Supply Units are designed to control the Rosco Double and Single Indexing Gobo Rotators as well as the Rosco I-Cue Intelligent Mirror. | |
| Rosco SPG 20 amp female | |
| Rosco SPG 20 amp male | |
| Rosco's new Flamex products have been completely reformulated to address the wide range of modern materials and to satisfy the broad spectrum of Fire Marshall regulations. Each of the six... | |
| Rosco's unique unibody adapters are sturdy, reliable and cost effective. Unibody construction is pre-wired and shipped ready to use. Impact resistant material also resists extreme temperatures. More cost effective than... | |
| Sandbag 20 pounds | |
| Sandbag 35 pounds | |
| Shimmering, metallic decorator curtains 3 feet wide, 8 or 12 feet high. These curtains are flame retardant and faceted for spectacular reflection. Heading is the same material and color as... | |
| Slashed curtain picks up light and reflects it in a showy fashion. Overlapping 1/8" strips of durable, flame retardant vinyl make the effect unique. | |
| Smart Color®PRO scrollers provide reliable, whisper quiet, accurate performance in a variety of applications - from theater to corporate events to live concerts. Standard features include state-of-the-art digital circuitry with... | |
| Smartfade gives you big ETC lighting control quality at a compact price. Features 48 24-step sequences 99-step Stack sequence DMX out and DMX in MIDI in and MIDI out SD... | |
| Snoot Set 2-in-1 for Altman 3 in TV Fresnel | |
| Snoot Set 2-in-1 for Altman 4.5 in TV Fresnel | |
| Snoot Set 3-in-1 for Altman 10 in TV Fresnel | |
| Snoot Set 3-in-1 for Altman 5 in TV Fresnel | |
| Snoot Set 3-in-1 for Altman 7 in TV Fresnel | |
| Solid design and construction assure that the MX dimmers will handle the most demanding conditions on the road and be perfectly at home in any theatrical installation. Rack mountable, these... | |
| Source 4 Handle 5/16-18 - *More Info* | |
| Source 4 Handle Bolt 5/16-18 x 3/4" - *More Info* | |
| Source 4 Handle Washer | |
| Source 4 Lamp Burner Assembly 750w(not for a jr.) | |
| Source 4 Lens Tube Bushing Guide | |
| Source 4 Lens Tube Knob | |
| Source 4 Par Spring Clip, Retainer | |
| Source 4 Shutter Blade | |
| Source 4/Par Spring, Lamp Retainer | |
| Stage Lighting Control Packages Stage Pak 1 Includes: 1 x Stage Setter 8 Console 2 x DP-415 Dimmer Packs 2 x XLR Cables Stage Pak 2 Includes: 1 x Stage... | |
| Swiss DMX Merger 5 input, 1 merged out XMG-51 | |
| Swiss External Contacts for XRC-150 | |
| Swiss Opto Splitter Box Custom XSB-BSP | |
| Swiss Opto Splitter Box XSP-3B-C 3pin in 5-3pin out | |
| Swiss Opto Splitter Box XSP-5B-C 5pin in 5-5pin out | |
| Swiss Opto Splitter Box XSP-5B5-C 5pin in 5-3pin out | |
| Swiss Opto Splitter Rack XSP-3R-C 3pin in 5-3pin out | |
| Swiss Opto Splitter Rack XSP-5R-C 5pin in 5-5pin out | |
| Swiss Opto Splitter Rack XSP-5R5-C 5pin in 5-3pin out | |
| Swiss Recorder XRC-150 Wall Mount | |
| Swiss Recorder XRC-150 | |
| Swiss Wall Mount retrofit set XRC-150 | |
| Swisson DMX Testor/Remote Control XMT-120 includes measurement tool, nylon case, DMX adapter 3-pin male to 5-pin female, DMX adapter 5-pin male to 3-pin female, instruction manual. | |
| TechMaster operates as a standard two scene board, or as a "single scene with hold" giving two scene operation with more channels. DMX output bumps, master, 255 step programmable chase. | |
| The DMX Hub offers isolation and signal buffering for bidirectional communication. The hub differs from an opto-splitter in that any of the eight ports can receive data, with the seven... | |
| The DMX Isolated Splitter / Amplifier allows you to split a single DMX512 dimmer signal into three, five or eleven optically isolated DMX512 signals. Optical isolation creates a physical break... | |
| The DMX Rotor-Router is an electronic patch bay for DMX512 signals. Consisting of an Input Module with twelve inputs and any number of Output Modules with twelve outputs each, the... | |
| The DMX512 Inline Optical Isolator is DESIGNED TO PLUG DIRECTLY INTO THE BACK OF MOST DMX LIGHTING CONSOLES. Its primary purpose is to protect the console from hazardous voltages,... | |
| The DMX512 iPlayer 2 interface receives a DMX512 input signal and outputs RS-232 commands to the iPlayer. The interface uses three consecutive DMX512 channels: Trigger mode, Show selection, and Global... | |
| The DMX512 Isolation Amplifier is recommended for the receiving end of long control runs. It contains separate input and output power supplies, allowing the input circuitry to receive signals as... | |
| The DMX512 to AMX192 Converter is available in two standard configurations: either one or two AMX outputs from a single DMX input. The two configurations are identical except for the... | |
| The Infinity Gobo Animation Unit, which can be attached to virtually any spotlight, will accept an Infinity Disk. It is usually used with a steel or glass gobo in the... | |
| The ISR, Isolator Splitter/Repeator, provides the ability to create multiple DMX universes, isolated and protected from each other. This is a compact plug-in unit with one in male and two... | |
| The LP-1500 series memory consoles feature Two Scene Preset Mode 12 pages of memory Softpatch "Go" button with timed fades Cue stack with point cues 12 chase effects Analog and... | |
| The MFX Control Adapter is designed for people who prefer non-DMX control for their Motion Effects Units, or Double and Single Gobo Rotators. The adapter receives actual voltage from a... | |
| The Pork Chopper increases the total number of control channels of a Flying Pig Systems, Wholehog II console. When connected to an output port producing "Overdrive" Pork Chopper decodes the... | |
| The Rosco DC/DMX Controller provides power and speed control for the Double Gobo Rotator, Single Gobo Rotator, and Animation Motor Units. The controller is engineered to offer remote access of... | |
| The super reflector upgrade kit is designed to replace the reflectors in Altman 360Q fixtures | |
| The Variable Speed Controller is designed to provide power, direction, and speed control for Variable Speed Motion Effects units on four independent channels. Speed and direction of the moving effects... | |
| These compact wallmount dimmers fit in a standard 8"x8"x4" screw cover enclosure (not included). The Dimmermaster 124 has one 2.4 kW dimmer. The Dimmermaster 412 has four 1200W dimmers. The... | |
| These compact, lightweight indirect fill-lights provide a very soft even wash of light. Comes with color frame and safety cable. The single lamp 1000w junior will evenly cover a 20'x19'... | |
| These economical dimmers can be put into service with the assurance that they will stay in service. Leprecon uses dual SCR's for reliability. Full magnetic circuit breakers protect electronic components... | |
| These Shoebox dimmers are compact and designed to be hung in the lighting grid. If you already have an installed dimming system, but need just a few more channels, the... | |
| This 6 channel hybrid DMX pack serves as a dimmer or power pack. Two three prong Edison sockets per channel 3 pin XLR DMX input and output Power Input -... | |
| This dimmer is the most durable, reliable and economical we've found in this price range. It's ideal for schools, churches and small bands with small budgets but big plans. Dimmer/controller... | |
| This Enhanced Splitter has all of the features of Fleenor's standard splitters plus a universal power supply, input and output protection, and troubleshooting indicators, all packaged in a purpose built... | |
| This portable fully digital control console includes the following features: Two pages of Submasters memories Up to 24 effects each with up to 99 steps Split crossfader with time fade... | |
| This portable or rack mount fully digital control console includes the following features: 12 channel 2 scene preset, 24 channel single scene preset operation Unique Hold function in single scene... | |
| This series of selector switches was specifically designed to switch DMX512 signals. Originally designed to switch between primary and backup consoles, these switches are often used to select from two... | |
| Turn your computer into a full featured DMX memory lighting controller! A complete system consists of the printer port adaptor, software, I/O cable and your computer. Your mouse is used... | |
| Twistlock 20 amp female | |
| Variable focus, powerful multi-use fixture. Comes with reflector, 16' cable, Edison plug, and protective screen. Please call for Lowel products not shown. Most items ship from New York. | |
| Versatile compact 4-channel dimmer pack that also doubles as a switch pack. The built-in hanging bracket is reversible to hang on truss or can be used with a clamp. Two... | |
| Very high quality modular dimmer packs. Dimmer modules come in dual 1.8K or 2.4K and single 6K or 12K. Packs are AMX192, DMX512 and analog control protocols. Available in 12... | |
| Want to pile-on two DMX512 sources? You can't just tie the outputs together like you can with 0 to 10 volt analog control signals. Combining two DMX512 sources requires a... | |
| Wide focusing range key or fill light. Comes with reflector, 16' cable, Edison plug, and protective screen. Barn door NOT included. Please call for Lowel products not shown. Most items... | |
| With full size fader knobs, quick action bump buttons, and big bright LED's, these consoles were designed and built for professional use. Preview mode allows cues to be checked without... | |
| With its wave lens design and easy focusing knob, the PARnel lets you quickly access a range of 25 to 45 degrees - a smooth, soft, symmetrical field that you... | |
| Available in 1024,1536 and 2048 output configurations. 999 cue lists 200 active playbacks 300 submasters 4 x 1000 palettes (Intensity, Focus, Color, Beam) 1000 presets, effects and macros |
| << Prev | Next >> |