Premier Lighting & Production CompanyADJ DMX Operator - 16 Chan x 12 ScannerDJ2-728
Description
DMX Operator
An affordable solution for controlling DMX products Control up to192 DMX channels
12 individual fixture channels - Control up to 12 separate intelligent lights with up to 16 DMX channels per fixture
Fixtures with less than 16 DMX channels may be combined on 1 Channel Fader
Record up to 6 programmable chases with fade times and different speeds
8 individual faders provide easy programmability for Intelligent lighting or Dimmer Packs
MIDI controllable * DMX-512 3 pin XLR signal
Built-in Microphone
Remote control: Blackout controlled by MIDI input signal
Power input: DC 9V-12V, 220 mA min. power supply included
120V or 220V operation
Dimensions: 5.25" L x 19" W x 2.5" H - 19 in. / 3 r.m. spaces
Weight: 5 lbs
Premier Lighting & Production Company
Done
Description
DMX Operator
An affordable solution for controlling DMX products Control up to192 DMX channels
12 individual fixture channels - Control up to 12 separate intelligent lights with up to 16 DMX channels per fixture
Fixtures with less than 16 DMX channels may be combined on 1 Channel Fader
Record up to 6 programmable chases with fade times and different speeds
8 individual faders provide easy programmability for Intelligent lighting or Dimmer Packs
MIDI controllable * DMX-512 3 pin XLR signal
Built-in Microphone
Remote control: Blackout controlled by MIDI input signal
Power input: DC 9V-12V, 220 mA min. power supply included
120V or 220V operation
Dimensions: 5.25" L x 19" W x 2.5" H - 19 in. / 3 r.m. spaces
Weight: 5 lbs
DMX Operator
An affordable solution for controlling DMX products Control up to192 DMX channels
12 individual fixture channels - Control up to 12 separate intelligent lights with up to 16 DMX channels per fixture
Fixtures with less than 16 DMX channels may be combined on 1 Channel Fader
Record up to 6 programmable chases with fade times and different speeds
8 individual faders provide easy programmability for Intelligent lighting or Dimmer Packs
MIDI controllable * DMX-512 3 pin XLR signal
Built-in Microphone
Remote control: Blackout controlled by MIDI input signal
Power input: DC 9V-12V, 220 mA min. power supply included
120V or 220V operation
Dimensions: 5.25" L x 19" W x 2.5" H - 19 in. / 3 r.m. spaces
Weight: 5 lbs
DMX Operator
An affordable solution for controlling DMX products Control up to192 DMX channels
12 individual fixture channels - Control up to 12 separate intelligent lights with up to 16 DMX channels per fixture
Fixtures with less than 16 DMX channels may be combined on 1 Channel Fader
Record up to 6 programmable chases with fade times and different speeds
8 individual faders provide easy programmability for Intelligent lighting or Dimmer Packs
MIDI controllable * DMX-512 3 pin XLR signal
Built-in Microphone
Remote control: Blackout controlled by MIDI input signal
Power input: DC 9V-12V, 220 mA min. power supply included
120V or 220V operation
Dimensions: 5.25" L x 19" W x 2.5" H - 19 in. / 3 r.m. spaces
Weight: 5 lbs
Supplier's Site
Technical Specifications
Premier Lighting & Production Company
Product Category
Broadcasting, Studio, and Theatrical Equipment and Supplies