Turn your computer into a full featured DMX memory lighting controller! A complete system consists of the printer port adaptor, software, I/O cable and your computer. Your mouse is used to set levels, start fades, and all other functions, which is faster and easier than keypads and sliders on other consoles. Output to dimmers is DMX-512. The StarPort has a DMX input to accept control from any DMX controller.
System Requirements
Windows 95, 98, Me, and XP
Intel Pentium (or compatible)
133MHz or higher processor
32 MB of RAM
10 MB of available hard disk space
DVD or CD-ROM drive
parallel printer port (PS/2 bidirectional)
FEATURES
512 channels of control
Master go "button"
unlimited memory cues
Blackout "button"
Submasters
Multiple fades
Turn your computer into a full featured DMX memory lighting controller! A complete system consists of the printer port adaptor, software, I/O cable and your computer. Your mouse is used to set levels, start fades, and all other functions, which is faster and easier than keypads and sliders on other consoles. Output to dimmers is DMX-512. The StarPort has a DMX input to accept control from any DMX controller.
System Requirements
- Windows 95, 98, Me, and XP
- Intel Pentium (or compatible)
- 133MHz or higher processor
- 32 MB of RAM
- 10 MB of available hard disk space
- DVD or CD-ROM drive
- parallel printer port (PS/2 bidirectional)
FEATURES
- 512 channels of control
- Master go "button"
- unlimited memory cues
- Blackout "button"
- Submasters
- Multiple fades