Premier Lighting & Production Company Adapter 15A m PBG to 20A/F PGB, 12", 125 volt 181-983

Description
This 6 channel hybrid DMX pack serves as a dimmer or power pack. Two three prong Edison sockets per channel 3 pin XLR DMX input and output Power Input - 12AWG cables with 15A plugs - 120v Maximum Load - 10A per channel/20A per phase - 40A total with 20A plugs Circuit breaker load protection
Description
This 6 channel hybrid DMX pack serves as a dimmer or power pack. Two three prong Edison sockets per channel 3 pin XLR DMX input and output Power Input - 12AWG cables with 15A plugs - 120v Maximum Load - 10A per channel/20A per phase - 40A total with 20A plugs Circuit breaker load protection

Suppliers

Company
Product
Description
Supplier Links
Adapter 15A m PBG to 20A/F PGB, 12
North Hollywood, CA, USA
Adapter 15A m PBG to 20A/F PGB, 12", 125 volt
181-983
Adapter 15A m PBG to 20A/F PGB, 12", 125 volt 181-983
This 6 channel hybrid DMX pack serves as a dimmer or power pack. Two three prong Edison sockets per channel 3 pin XLR DMX input and output Power Input - 12AWG cables with 15A plugs - 120v Maximum Load - 10A per channel/20A per phase - 40A total with 20A plugs Circuit breaker load protection

This 6 channel hybrid DMX pack serves as a dimmer or power pack.

  • Two three prong Edison sockets per channel
  • 3 pin XLR DMX input and output
  • Power Input - 12AWG cables with 15A plugs - 120v
  • Maximum Load - 10A per channel/20A per phase - 40A total with 20A plugs
  • Circuit breaker load protection
Supplier's Site

Technical Specifications

  Premier Lighting & Production Company
Product Category Broadcasting, Studio, and Theatrical Equipment and Supplies
Product Number 181-983
Product Name Adapter 15A m PBG to 20A/F PGB, 12", 125 volt
Unlock Full Specs
to access all available technical data

Similar Products