Apollo's Smart Move® is the next generation in gobo moving effects technology. In addition to simple multi-direction rotation, the Smart Move offers an array of individual gobo movements without the need of a control board. The built-in, pre-programmed microprocessor provides the "smarts", while the rotary switches and speed control dial allow you to easily set the desired effect and its speed.
Reversible retaining ring holds one or two "B" size metal or glass gobos.
Fits ETC Source Four, Altman Shakespeare, Strand SL
Comes with 24v, 600mA AC adaptor
Infinitely variable speed from 0 to 21 rpm - bidirectional Smart Move Jr. fits ETC Source Four Jr. and holds one "S4J" size gobo. Smart Move DMX requires a 4-pin data cable and DMX power supply, purchased separately.
Apollo's Smart Move® is the next generation in gobo moving effects technology. In addition to simple multi-direction rotation, the Smart Move offers an array of individual gobo movements without the need of a control board. The built-in, pre-programmed microprocessor provides the "smarts", while the rotary switches and speed control dial allow you to easily set the desired effect and its speed.
- Reversible retaining ring holds one or two "B" size metal or glass gobos.
- Fits ETC Source Four, Altman Shakespeare, Strand SL
- Comes with 24v, 600mA AC adaptor
- Infinitely variable speed from 0 to 21 rpm - bidirectional
Smart Move Jr. fits ETC Source Four Jr. and holds one "S4J" size gobo.
Smart Move DMX requires a 4-pin data cable and DMX power supply, purchased separately.