Doug Fleenor Design makes a series of Relay Packs that are controlled by DMX512.
The single channel unit, designed to switch up to a 20 amp line voltage load, uses a 30 amp relay. The unit is provided with two 18" 12/3 SJ pigtails for line in and switched line out. Supplied with 15 amp parallel blade connectors as standard.
The six channel units, designed to switch up to 15 amp line voltage loads, use 30 amp relays. Line voltage input is on 18" 12/3 SJ pigtail(s) fitted with 15 amp parallel blade plug(s). Model DMX6REL15A has one line in pigtail. Model DMX6REL30A has two line in pigtails (one for channels 1-3, one for channels 4-6). Switched line outputs are on chassis mounted 15 amp parallel blade receptacles.
DMX512 control of low voltage switch closure devices (such as slide projectors and fog machines) is made possible with low voltage DMX Relay Packs.
Available with 3-pin or 5-pin XLR connectors.
| Premier Lighting & Production Company | |
|---|---|
| Product Category | Broadcasting, Studio, and Theatrical Equipment and Supplies |
| Product Number | 550-460 |
| Product Name | DMX Relay Pack six channel - two lines in |