Nor-Cal Products, Inc. - The Vacuum Experts Datasheets for Vacuum Traps, Getters, and Filters
Vacuum traps, vacuum getters and vacuum filters are used to remove tramp gases with a cooled surface, molecular sieve, filtration, or other processes.
Vacuum Traps, Getters, and Filters: Learn more
| Product Name | Notes |
|---|---|
| Liquid nitrogen (LN2) traps are excellent at removing condensable gasses before they can damage or contaminate other components. Dual tube models allow for easy connection to automated fill... | |
| Metal sieve traps use a fibrous stainless steel or copper sieve for removal of hydrocarbons or large particulates. The coaxial design provides maximum filtering and flow. The two piece design... | |
| Metal sieve traps use a fibrous stainless steel or copper sieve for removal of hydrocarbons or large particulates. The right angle design allows for easy cleaning and removal/replacement of the... | |
| Metal sieve traps use a fibrous stainless steel or copper sieve for removal of hydrocarbons or large particulates. The sealed coaxial design provides a low cost filtering alternative. The filter... | |
| Molecular sieve traps contain Zeolite desiccant to remove hydrocarbons and water vapor. The desiccant can be baked out or regenerated to remove water that has collected. (Do not regenerate if... | |
| Our LPCVD-TEOS trap is designed specifically to meet the demanding requirements of this process. Our single stage trap contains a huge stainless steel gauze filter allowing solids to form inside... | |
| The LPCVD-TEOS trap is designed specifically to meet the demanding requirements of this process. Our dual stage trap contains a stainless steel gauze filter and a 10 micron particulate filter... | |
| The LPCVD-TEOS trap is designed specifically to meet the demanding requirements of this process. Our three stage trap contains a stainless steel gauze filter, a 10 micron particulate filter and... | |
| Water cooled traps are excellent at removing condensable gasses before they can damage or contaminate other components. They can extend preventative maintenance intervals and pump overhauls. . Our two piece... |