Nor-Cal Products, Inc. - The Vacuum Experts Datasheets for Mechanical Feedthroughs
Mechanical feedthroughs transmit mechanical motion through the walls of a vacuum system. Both linear and rotary feedthroughs are included in this grouping.
Mechanical Feedthroughs: Learn more
| Product Name | Notes |
|---|---|
| Linear motion feedthroughs are standard positioning devices used when no rotational movement is required. These feedthroughs are actuated pneumatically, push-pull or rotationally. | |
| Linear rotary feedthroughs are offered in magnetically coupled, bellows sealed and differentially pumped, o-ring sealed versions. These feedthroughs are normally manually actuated. Typically these feedthroughs are used for sample introduction... | |
| Nor-Cal rotary motion feedthroughs are frequently bolted to XYZ manipulators. They are used for applications such as shutter actuation, or in cases where precise angular orientation is required. Construction methods... |