Nor-Cal Products, Inc. - The Vacuum Experts Datasheets for Vacuum Viewports and Access Doors
Vacuum viewports and access doors are components for viewing, accessing or transferring samples or process devices in a vacuum chamber or system.
Vacuum Viewports and Access Doors: Learn more
| Product Name | Notes |
|---|---|
| Add-A-Doors provide a simple, effective method of providing an elastomer sealed access port to an existing chamber fitting or component. These products include a 7056 glass viewport hinged door and... | |
| Add-A-Doors provide a simple, effective method of providing an elastomer sealed access port to an existing chamber fitting or component. These products include a fused silica viewport hinged door and... | |
| Nor-Cal Products manufactures an extensive line of high and ultra high flanged vacuum viewports. Standard length 7056 glass viewports are available in NW-16, 25, 40 and 50 versions and feature... | |
| Nor-Cal Products manufactures an extensive line of high and ultra high flanged vacuum viewports. Zero length 7056 glass viewports are available in NW, ISO and CF flange versions and feature... | |
| Nor-Cal Products manufactures an extensive line of high and ultra high flanged vacuum viewports. Zero length fused quartz viewports are available in NW-40 and 50 flange versions and are an... | |
| Nor-Cal Products manufactures an extensive line of high and ultra high flanged vacuum viewports. Zero length fused silica viewports are available in NW, ISO and CF flange versions and feature... | |
| Nor-Cal Products offers a complete line of viewports for vacuum chambers with NW, ISO and CF flanges. CF flanged viewports are available with fully annealed 7056 glass or fused quartz. |