Nor-Cal Products, Inc. - The Vacuum Experts Datasheets for Flexible Heaters
Flexible heaters are devices that can be molded to the shape of a heated object.
Flexible Heaters: Learn more
| Product Name | Notes |
|---|---|
| Genesis modular heaters provide a low cost solution to uniformly heat the valves to an internal temperature of 120°C or 150°C. Genesis stainless steel valve heaters are also available. | |
| Nor-Cal HTC heaters prevent buildup of process byproducts that condense on the inside surfaces of the valve, preventing full closure and generating particles that can cause wafer defects. Durable silicone... | |
| Nor-Cal throttling butterfly valve heaters prevent buildup of process byproducts that may condense on the throttle plate and inside surfaces of the valve, impeding accurate pressure control in the chamber. |