Nor-Cal Products, Inc. - The Vacuum Experts Datasheets for Pressure Gauges

Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications.  Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications such as medical gas cylinders and fire extinguishers.
Pressure Gauges: Learn more

Product Name Notes
Capacitance diaphragm gauges provide a very accurate means of measuring subatmospheric pressures at a reasonable cost. 100°C heated gauges offer the utmost in stability and process by-product resistance. For less...
Capacitance diaphragm gauges provide a very accurate means of measuring subatmospheric pressures at a reasonable cost. 160°C heated gauges offer the utmost in stability and and extra high process by-product...
Capacitance diaphragm gauges provide a very accurate means of measuring subatmospheric pressures at a reasonable cost. 45°C heated gauges offer the utmost in signal stability. For more stringent applications or...
Capacitance diaphragm gauges provide a very accurate means of measuring subatmospheric pressures at a reasonable cost. The instrisic gauge design aims to offer the utmost in stability and process by-product...