Keystone Electronics Corp. Datasheets for Modular Connectors and RJ Connectors

Modular connectors and RJ connectors includes two similar, yet distinct styles of connectors. Modular connectors are made of "plug-in units" which can be added together to make the system larger, improve the capabilities, or expand its size. Registered Jack (RJ) is a telephone and data jack application specific connector registered with the FCC.
Modular Connectors and RJ Connectors: Learn more

Product Name Notes
959
960
961
Part Number: 942 Mounting: THM Orientation: Horizontal Packaging: Bulk Style: Network Type: Jacks Small PC footprint is ideal for high density applications.
Part Number: 943 Mounting: THM Orientation: Horizontal Packaging: Bulk Style: Network Type: Jacks Low height is ideal for compact designs.
Part Number: 944 Mounting: SMT Orientation: Horizontal Packaging: Bulk Style: Network Type: Jacks Low height is ideal for compact designs.
Part Number: 946 Mounting: Panel Orientation: Horizontal Packaging: Bulk Style: Network Type: Jacks Color coding for both T568A & T568B wiring schemes 1/4 turn will lock housing and punch down...
Part Number: 948 Mounting: THM Orientation: Horizontal Packaging: Bulk Style: Network Type: Jacks Extra long connector extends past PC board for access to port thru case.
Part Number: 949 Mounting: THM Orientation: Vertical Packaging: Bulk Style: Network Type: Jacks Allows perpendicular connection to PC board.
Part Number: 985 Mounting: THM Packaging: Bulk Waterproof Connector for extreme applications, IP68 On board applications.
Part Number: 986 Packaging: Bulk Style: Network Ideal for applications where the jack and circuit board are to be mounted seperately to chassis or case. This gives more flexibility on...
Part Number: 987 Mounting: Panel Packaging: Bulk Waterproof Connector for extreme applications, IP68 IDC ( Insulation Displacement Connector) - quick punch down wire connection. No need to strip wires before...
Part Number: 988P Mounting: Cable Orientation: Horizontal Packaging: Bulk Waterproof Plug Jacket for extreme conditions, IP68 rated Installs over standard CAT5 or CAT6 cable to form a waterproof seal, once...