The 42109, DSCC drawing #5962-9065901 is a high power, high voltage, high current, power operational amplifier and is a
replacement for the PA12. The Op Amp is designed to drive capacitive, inductive and resistive loads. The device is
complete with current limiting using external resistors, and fabricated using hybrid techniques to maximize reliability,
minimize size and give top performance.
| Micropac Industries, Inc. | |
|---|---|
| Product Category | Power Operational Amplifiers |
| Product Number | 42109 |
| Product Name | Power Op Amp |
| Features | Single-Supply |
| Output Current (Iout) | 15 amps |
| Power Dissipation (PD) | 125000 milliwatts |
| Output Voltage (VOM) | -10 to 10 volts |
| Open-Loop Gain (AVOL) | 94 dB |