The 42115 ( DSCC Drawing #5962-9082801) is a high power, high voltage, high current, power operational amplifier which
also is an alternate to the popular OPA511 and PA10. The high current output stage delivers 5A and has externally
adjustable current limiting capability. This Hybrid IC is housed in an 8 pin, hermetic TO-3 and is designed for driving
inductive, capacitive and resistive loads.
| Micropac Industries, Inc. | |
|---|---|
| Product Category | Power Operational Amplifiers |
| Product Number | 42115 |
| Product Name | Power Op Amp |
| Features | Single-Supply |
| Output Current (Iout) | 5 amps |
| Power Dissipation (PD) | 67000 milliwatts |
| Output Voltage (VOM) | -10 to 10 volts |
| Open-Loop Gain (AVOL) | 110 dB |