The 42143 Power Operational Amplifier designed for military and space applications where radiation tolerance is
required. Utilizing multi-chip hybrid construction, the 42143 Power Operational Amplifier combines 2A load current
capability with the convenience of a monolithic operational amplifier. Output current limiting is provided using
external resistors. The 42143 Power Operational Amplifier is supplied in an 8-pin metal flat package.
| Micropac Industries, Inc. | |
|---|---|
| Product Category | Power Operational Amplifiers |
| Product Number | 42143 |
| Product Name | Power Op Amp |
| Features | Single-Supply |
| Output Current (Iout) | 2 amps |
| Power Dissipation (PD) | 83000 milliwatts |
| Output Voltage (VOM) | -12 to 12 volts |
| Open-Loop Gain (AVOL) | 126 dB |