RCD Components, Inc. Multilayer Ceramic Chip (MLCC) Capacitors CE Series

Description
LOW CAPACITANCE, HIGH FREQUENCY Industry’s widest range and lowest prices: 0201 to 3035 size, .47pF to 100uF, 6.3V to 4KV (up to 20KV custom available) New X5R high-capacitance dielectric offers lower impedance and ESR (especially at higher frequencies), at lower cost &smaller size than tantalum, aluminum, and film styles Quick delivery, wide selection available from stock! Lead-free tin plating is standard Precision matching to 0.1% available
Datasheet
Description
LOW CAPACITANCE, HIGH FREQUENCY Industry’s widest range and lowest prices: 0201 to 3035 size, .47pF to 100uF, 6.3V to 4KV (up to 20KV custom available) New X5R high-capacitance dielectric offers lower impedance and ESR (especially at higher frequencies), at lower cost &smaller size than tantalum, aluminum, and film styles Quick delivery, wide selection available from stock! Lead-free tin plating is standard Precision matching to 0.1% available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip (MLCC) Capacitors - CE Series - RCD Components, Inc.
Manchester, NH, USA
Multilayer Ceramic Chip (MLCC) Capacitors
CE Series
Multilayer Ceramic Chip (MLCC) Capacitors CE Series
LOW CAPACITANCE, HIGH FREQUENCY Industry’s widest range and lowest prices: 0201 to 3035 size, .47pF to 100uF, 6.3V to 4KV (up to 20KV custom available) New X5R high-capacitance dielectric offers lower impedance and ESR (especially at higher frequencies), at lower cost &smaller size than tantalum, aluminum, and film styles Quick delivery, wide selection available from stock! Lead-free tin plating is standard Precision matching to 0.1% available

LOW CAPACITANCE, HIGH FREQUENCY

  • Industry’s widest range and lowest prices: 0201 to 3035 size, .47pF to 100uF, 6.3V to 4KV (up to 20KV custom available)
  • New X5R high-capacitance dielectric offers lower impedance and ESR (especially at higher frequencies), at lower cost &smaller size than tantalum, aluminum, and film styles
  • Quick delivery, wide selection available from stock!
  • Lead-free tin plating is standard
  • Precision matching to 0.1% available
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Capacitors
Product Number CE Series
Product Name Multilayer Ceramic Chip (MLCC) Capacitors
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Applications General Purpose
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 158UVR6R3MGE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0103P30DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminium Capacitors - 1701217 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details