The CEA Series from RCD Components, Inc. consists of multilayer ceramic capacitors with epoxy coating, designed for axial lead applications. These capacitors offer a capacitance range from 0.3 pF to 2.2 µF, with various options for tolerance, temperature coefficients (C0G, X7R, Z5U, Y5V), and voltage ratings (up to 200V). The Ceragold,Ñ¢ construction enhances dielectric strength and allows for a wider selection of values. The capacitors are RoHS compliant and compatible with lead-free soldering processes at temperatures up to 260°C. Custom options, including non-standard values, military screening, and cut leads, are available, making this series suitable for diverse applications in electronics.
Low self Inductance Heating. Various RF applications.
RCD’s CEA Series features Ceragoldhigh-density
Bodies are insulated with a proprietary flame retardant epoxy coating for superior environmental protection and dielectric strength. Non-standard values, increased voltage ratings, custom marking, military screening, cut & formed leads, etc., are available. Matched sets and networks also available.
Custom components are an RCD specialty!
| RCD Components, Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | CEA Series |
| Product Name | Multilayer Ceramic Epoxy Coated, Axial |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Multilayer |
| Applications | General Purpose |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |