1/2 INCH NPT HUB SIZE; UL APPROVAL; PENDANT MOUNTING; 100 W LAMP WATTAGE; WEATHERPROOF; GRAY HOUSING FINISH; 4 PLUG(S); IMPACT RESISTANT CAST METAL GUARD MATERIAL; GRAY GUARD FINISH; CLEAR GLOBE COLOR; INCLUDES ROUND CAST BOX, LAMPHOLDER, GLASS GLOBE, GUA
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | VPP100-G |
| Product Name | Vaporproof Incandescent Fixture with Globe and Guard |
| Fixture Type | Pendants |