FIXTURE WITH BRACKET AND SURFACE BOX TYPE; 1/2 INCH NPT HUB SIZE; UL (CANADA AND US) APPROVAL; PENDANT MOUNTING; 200 W LAMP WATTAGE; WEATHERPROOF; GRAY HOUSING FINISH; IMPACT RESISTANT CAST METAL GUARD MATERIAL; GLASS GLOBE MATERIAL; CLEAR GLOBE COLOR; IN
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | VPP200-G |
| Product Name | Vaporproof Incandescent Fixture with Globe and Guard |
| Fixture Type | Pendants |