ENHANCED TYPE; 1.29 INCH; 1.59 INCH; 3.281 INCH; UL (CANADA AND US) APPROVAL; 1 LAMP(S); LED LAMP TYPE; 1/4 W LAMP WATTAGE; 120 VAC LAMP VOLTAGE; CLEAR BODY FINISH; NO CORD COVER INCLUDED; TRADEMASTER[R] BRAND; INCLUDES LIGHT SENSOR; LIGHT OUTPUT IN 1 FT
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | TMHWL-ECC |
| Product Name | Wall Lamp Fixture |
| Fixture Type | Wall Fixture |