Smart Lighting Solutions, LLC Datasheets for Lighting Fixtures
Lighting fixtures produce artificial light in industrial areas or workspaces.
Lighting Fixtures: Learn more
| Product Name | Notes |
|---|---|
| Energy saving combination LED exit sign and emergency lighting unit in one compact, modern design. Flexibility and multi-function capabilities make our combo unit one of our most popular models. Completely... | |
| Fluorescent High-Bay systems have become the number one cost effective option for retrofitting the aging technology of metal halide, mercury vapor and high-pressure sodium HID lamps. Envirobrite’sr multi-lamp T8 Enclosed... | |
| Lamp Quanitites: 4,6 This gasketed enclosure is designed for damp or wet locations indoors and outdoors. This fixture is UL listed, and has IP 65, 66 and 67 ratings. The... | |
| Slim Profile Thermoplastic LED Exit Signs offer long lamp life, energy efficiency and uniform illumination in an economical package. LED expected life is more than 10 years Injection-molded, high impact,... | |
| This gasketed enclosure is designed for damp or wet locations indoors and outdoors. An excellent choice for food processing environments and any environment requiring an enclosed fixture! UL Listed with... | |
| High bay luminaire 2, 3, 4, 6, or 8 lamps Specular aluminum mirror reflectors standard White reflector available as an option Stem, cable, and chain mountable Quarter turn rotary locking... | |
| Injection-molded, high impact, UV-stabilized, UL 94 V-0 Thermoplastic Snap-together construction speeds installation Universal mounting plate with quick-connect feature Universal J-box pattern Fully adjustable glare-free lighting heads White housing is standard,... |