Smart Lighting Solutions, LLC High Bay Flourescent Light Fixtures [High Five Series] item-1292

Description
Fluorescent High-Bay systems have become the number one cost effective option for retrofitting the aging technology of metal halide, mercury vapor and high-pressure sodium HID lamps. Envirobrite’sr multi-lamp T8 Enclosed Body FO5 Fluorescent High-Bay systems have made retrofitting HID lamps the accepted norm for any facilities enhancements. Aluminum body fixtures have long been a favored material for their thermal properties and ability to illuminate and operate efficiently in high temperature environments. Added benefits of instant start lamps, premium color rendition, comparable lumens per watt and reduced glare have further justified this technology shift. High bay luminaire 2, 3, 4, 6, or 8 lamps Specular aluminum mirror reflectors standard White reflector available as an option Stem, cable, and chain mountable Quarter turn rotary locking sockets High efficiency electronic program start ballast standard Unique Plug-N-Brite connectors in the fixture for easy cord & motion sensor attachments Lamps not included, but available
Description
Fluorescent High-Bay systems have become the number one cost effective option for retrofitting the aging technology of metal halide, mercury vapor and high-pressure sodium HID lamps. Envirobrite’sr multi-lamp T8 Enclosed Body FO5 Fluorescent High-Bay systems have made retrofitting HID lamps the accepted norm for any facilities enhancements. Aluminum body fixtures have long been a favored material for their thermal properties and ability to illuminate and operate efficiently in high temperature environments. Added benefits of instant start lamps, premium color rendition, comparable lumens per watt and reduced glare have further justified this technology shift. High bay luminaire 2, 3, 4, 6, or 8 lamps Specular aluminum mirror reflectors standard White reflector available as an option Stem, cable, and chain mountable Quarter turn rotary locking sockets High efficiency electronic program start ballast standard Unique Plug-N-Brite connectors in the fixture for easy cord & motion sensor attachments Lamps not included, but available

Suppliers

Company
Product
Description
Supplier Links
High Bay Flourescent Light Fixtures [High Five Series] - item-1292 - Smart Lighting Solutions, LLC
Wood Village, OR, USA
High Bay Flourescent Light Fixtures [High Five Series]
item-1292
High Bay Flourescent Light Fixtures [High Five Series] item-1292
Fluorescent High-Bay systems have become the number one cost effective option for retrofitting the aging technology of metal halide, mercury vapor and high-pressure sodium HID lamps. Envirobrite’sr multi-lamp T8 Enclosed Body FO5 Fluorescent High-Bay systems have made retrofitting HID lamps the accepted norm for any facilities enhancements. Aluminum body fixtures have long been a favored material for their thermal properties and ability to illuminate and operate efficiently in high temperature environments. Added benefits of instant start lamps, premium color rendition, comparable lumens per watt and reduced glare have further justified this technology shift. High bay luminaire 2, 3, 4, 6, or 8 lamps Specular aluminum mirror reflectors standard White reflector available as an option Stem, cable, and chain mountable Quarter turn rotary locking sockets High efficiency electronic program start ballast standard Unique Plug-N-Brite connectors in the fixture for easy cord & motion sensor attachments Lamps not included, but available

Fluorescent High-Bay systems have become the number one cost effective option for retrofitting the aging technology of metal halide, mercury vapor and high-pressure sodium HID lamps. Envirobrite’sr multi-lamp T8 Enclosed Body FO5 Fluorescent High-Bay systems have made retrofitting HID lamps the accepted norm for any facilities enhancements. Aluminum body fixtures have long been a favored material for their thermal properties and ability to illuminate and operate efficiently in high temperature environments. Added benefits of instant start lamps, premium color rendition, comparable lumens per watt and reduced glare have further justified this technology shift.

  • High bay luminaire
  • 2, 3, 4, 6, or 8 lamps
  • Specular aluminum mirror reflectors standard
  • White reflector available as an option
  • Stem, cable, and chain mountable
  • Quarter turn rotary locking sockets
  • High efficiency electronic program start ballast standard
  • Unique Plug-N-Brite connectors in the fixture for easy cord & motion sensor attachments
  • Lamps not included, but available
Supplier's Site

Technical Specifications

  Smart Lighting Solutions, LLC
Product Category Lighting Fixtures
Product Number item-1292
Product Name High Bay Flourescent Light Fixtures [High Five Series]
Fixture Type Fluorescent Lights
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details