Smart Lighting Solutions, LLC Combo Exit Signs ex-0409b2rw

Description
Energy saving combination LED exit sign and emergency lighting unit in one compact, modern design. Flexibility and multi-function capabilities make our combo unit one of our most popular models. Completely self-contained Fully automatic operation Universal mounting canopy for top installation Energy consumption of less than 2 watts for red letters and less than 1 watt for green Compact, low profile design in neutral finish LED lamp life of up to 25 years Push to test switch 6-Volt pure lead, maintenance-free battery Environmentally-coat ed, solid state charger Automatic, low voltage disconnect (LVD) Universal transformer for 120 or 277VAC operation All units damp location listed operating temperature range of 40°C, (104°F) to -15°C (5°F) Standard with two fully adjustable, glare-free lighting heads Injection-molded, V-O flame retardant, high impact, thermoplastic housing Charge rate/power on LED indicator light All units are battery back up and include an
Description
Energy saving combination LED exit sign and emergency lighting unit in one compact, modern design. Flexibility and multi-function capabilities make our combo unit one of our most popular models. Completely self-contained Fully automatic operation Universal mounting canopy for top installation Energy consumption of less than 2 watts for red letters and less than 1 watt for green Compact, low profile design in neutral finish LED lamp life of up to 25 years Push to test switch 6-Volt pure lead, maintenance-free battery Environmentally-coat ed, solid state charger Automatic, low voltage disconnect (LVD) Universal transformer for 120 or 277VAC operation All units damp location listed operating temperature range of 40°C, (104°F) to -15°C (5°F) Standard with two fully adjustable, glare-free lighting heads Injection-molded, V-O flame retardant, high impact, thermoplastic housing Charge rate/power on LED indicator light All units are battery back up and include an

Suppliers

Company
Product
Description
Supplier Links
Combo Exit Signs - ex-0409b2rw - Smart Lighting Solutions, LLC
Wood Village, OR, USA
Combo Exit Signs
ex-0409b2rw
Combo Exit Signs ex-0409b2rw
Energy saving combination LED exit sign and emergency lighting unit in one compact, modern design. Flexibility and multi-function capabilities make our combo unit one of our most popular models. Completely self-contained Fully automatic operation Universal mounting canopy for top installation Energy consumption of less than 2 watts for red letters and less than 1 watt for green Compact, low profile design in neutral finish LED lamp life of up to 25 years Push to test switch 6-Volt pure lead, maintenance-free battery Environmentally-coat ed, solid state charger Automatic, low voltage disconnect (LVD) Universal transformer for 120 or 277VAC operation All units damp location listed operating temperature range of 40°C, (104°F) to -15°C (5°F) Standard with two fully adjustable, glare-free lighting heads Injection-molded, V-O flame retardant, high impact, thermoplastic housing Charge rate/power on LED indicator light All units are battery back up and include an

Energy saving combination LED exit sign and emergency lighting unit in one compact, modern design. Flexibility and multi-function capabilities make our combo unit one of our most popular models.

  • Completely self-contained
  • Fully automatic operation
  • Universal mounting canopy for top installation
  • Energy consumption of less than 2 watts for red letters and less than 1 watt for green
  • Compact, low profile design in neutral finish
  • LED lamp life of up to 25 years
  • Push to test switch
  • 6-Volt pure lead, maintenance-free battery
  • Environmentally-coated, solid state charger
  • Automatic, low voltage disconnect (LVD)
  • Universal transformer for 120 or 277VAC operation
  • All units damp location listed operating temperature range of 40°C, (104°F) to -15°C (5°F)
  • Standard with two fully adjustable, glare-free lighting heads
  • Injection-molded, V-O flame retardant, high impact, thermoplastic housing
  • Charge rate/power on LED indicator light
  • All units are battery back up and include an
Supplier's Site

Technical Specifications

  Smart Lighting Solutions, LLC
Product Category Lighting Fixtures
Product Number ex-0409b2rw
Product Name Combo Exit Signs
Fixture Type Other; Combo Exit Signs
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details